Power Rectifier, Ultra-Fast Recovery, Switch-mode, 8 A, 400 V
Diode Standard 400V 8A Through Hole TO-220-2
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1081167-MUR840
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 100μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 50
DIODE GEN PURP 400V 8A TO220-2
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Diodes | Rectifiers |
| Product Number | MUR840 | MUR840OS-ND | 1081167-MUR840 | MUR840 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MUR840 | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Rectifier | |||
| Life Cycle Stage | Obsolete | Removed | ||
| Package | TO-220; TO-220AC 2 LEAD | TO-220 | ||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Diode Type | Standard |