Diode Standard 600V 2A Through Hole Axial
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 2 A, 600 V
FAST RECOVERY DIODE, 2A, 600V AXIAL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single
DIODE GEN PURP 600V 2A AXIAL
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | MUR260GOS-ND | MUR260G | MUR260G | 42K1622 | MUR260G |
| Product Name | Single Diodes | Rectifiers | Fast Recovery Diode, 2A, 600V Axial; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 175 C (-85 to 347 F) | ||||
| Diode Applications | Rectifier | ||||
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS | RoHS |