8A 600V Soft Recovery Rectifier, TO-220-2 Product overview: MSR860G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSR860G can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon, TO-220AC
Diode Standard 600V 8A Through Hole TO-220-2
Manufacturer: ON Semiconductor
Win Source Part Number: 1101825-MSR860G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 8A
Reverse Recovery Time (trr): 120ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
DIODE, SOFT, 8A, 600V, TO-220; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):8A; Diode Configuration:Single
DIODE GEN PURP 600V 8A TO220-2
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-MSR860G | MSR860G | MSR860GOS-ND | 1101825-MSR860G | MSR860G | 58M9404 | MSR860G |
| Product Name | 8A 600V TO-220 Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MSR860G | Rectifiers | Diode, Soft, 8A, 600V, To-220; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Rail/Tube | TO-220; TO-220AC | TO-220AC-2 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 8 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Life Cycle Stage | Obsolete | Removed |