Manufacturer: ON Semiconductor
Win Source Part Number: 1080456-MSR1560G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 15A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 15μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
15A 600V Soft Recovery Rectifier Diode TO-220-2 Product overview: MSR1560G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSR1560G can be used for catalog matching and distributor lookup.
Power Rectifier, Soft Recovery, Switch-mode, 15 A, 600 V
Diode Standard 600V 15A Through Hole TO-220-2
DIODE GEN PURP 600V 15A TO220-2
DIODE GEN PURP 600V 15A TO220-2
SOFT RECOVERY DIODE, 15A 600V TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single
RECTIFIER, FAST, 15A, 600V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Step Recovery Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1080456-MSR1560G | 280-MSR1560G | MSR1560G | MSR1560GOS-ND | MSR1560G | MSR1560G | MSR1560G | 45J1706 | 82Y7020 |
| Product Name | Diodes, Rectifiers - Single - MSR1560G | 15A 600V TO-220 Diode and Rectifier | Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Soft Recovery Diode, 15A 600V To-220Ac; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifier, Fast, 15A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Onsemi | |
| Diode Type | Standard | ||||||||
| VF | 1.8 volts | 1.8 volts | 1.8 volts | 1.2 volts | 1.8 volts | ||||
| VR | 600 volts | 600 volts | 600 volts | ||||||
| IR | 0.0150 mA | 0.0150 mA | |||||||
| trr | 45 ns | 54 ns | 45 ns |