onsemi Single Diodes NRVUS110VT3G

Description
Diode Standard 100V 2A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Standard 100V 2A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-NRVUS110VT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 2A Surface Mount SMB

Diode Standard 100V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 488-NRVUS110VT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 2A Surface Mount SMB

Diode Standard 100V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 488-NRVUS110VT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 2A Surface Mount SMB

Diode Standard 100V 2A Surface Mount SMB

Buy Now Datasheet
 - NRVUS110VT3G - Rochester Electronics
Newburyport, MA, United States
Power Rectifier, Ultra-Fast Recovery, 1 A, 100 V

Power Rectifier, Ultra-Fast Recovery, 1 A, 100 V

Supplier's Site Datasheet
Singapore, Singapore
1 A 100 V Diode and Rectifier
280-NRVUS110VT3G
1 A 100 V Diode and Rectifier 280-NRVUS110VT3G
Power Rectifier, Ultra-Fast Recovery, 1 A, 100 V, 2500-REEL Product overview: NRVUS110VT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUS110VT3G can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, 1 A, 100 V, 2500-REEL Product overview: NRVUS110VT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUS110VT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NRVUS110VT3G - 929364-NRVUS110VT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVUS110VT3G
929364-NRVUS110VT3G
Diodes, Rectifiers - Single - NRVUS110VT3G 929364-NRVUS110VT3G
Manufacturer: ON Semiconductor Win Source Part Number: 929364-NRVUS110VT3G Series: Automotive, AEC-Q101 Features: Diode Standard 100 V 2A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: NRVUS110 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: , NRVUS110VT3G-ND, 488-NRVUS110VT3GTR, 488-NRVUS110VT3GDKR, 488-NRVUS110VT3GCT

Manufacturer: ON Semiconductor
Win Source Part Number: 929364-NRVUS110VT3G
Series: Automotive, AEC-Q101
Features: Diode Standard 100 V 2A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVUS110
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: , NRVUS110VT3G-ND, 488-NRVUS110VT3GTR, 488-NRVUS110VT3GDKR, 488-NRVUS110VT3GCT

Buy Now Datasheet
Rectifier, 100V, 2A, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi - 31AC0964 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 100V, 2A, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi
31AC0964
Rectifier, 100V, 2A, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi 31AC0964
RECTIFIER, 100V, 2A, DO-214AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:875mV; Reverse Recovery Time:35ns; Forward Surge Current:40A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER, 100V, 2A, DO-214AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:875mV; Reverse Recovery Time:35ns; Forward Surge Current:40A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
NRVUS110VT3G
Rectifiers NRVUS110VT3G
Rectifiers NO CONVERSION DESCRIPTION

Rectifiers NO CONVERSION DESCRIPTION

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVUS110VT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVUS110VT3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVUS110VT3G
DIODE GEN PURP 100V 2A SMB

DIODE GEN PURP 100V 2A SMB

Supplier's Site
Single Diodes - NRVUS110VT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVUS110VT3G
Single Diodes NRVUS110VT3G
DIODE GEN PURP 100V 2A SMB

DIODE GEN PURP 100V 2A SMB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Step Recovery Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes
Product Number 488-NRVUS110VT3GTR-ND NRVUS110VT3G 280-NRVUS110VT3G 929364-NRVUS110VT3G 31AC0964 NRVUS110VT3G NRVUS110VT3G NRVUS110VT3G
Product Name Single Diodes 1 A 100 V Diode and Rectifier Diodes, Rectifiers - Single - NRVUS110VT3G Rectifier, 100V, 2A, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Applications Rectifier
Life Cycle Stage Active Declining
Package SMB SMB-403A SMB SMB; DO-214AA, SMB
Diode Type Diode Standard 100 V 2A Surface Mount SMB
Unlock Full Specs
to access all available technical data