Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
ONSEMI
MUR460FFG --
onsemi
MUR460FFG
Description
Rectifier Diode, 4A, 600V, DO-201AD
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
Rectifier Diode, 4A, 600V, DO-201AD
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
MUR460FFG
MUR460FFG
Rectifier Diode, 4A, 600V, DO-201AD
Rectifier Diode, 4A, 600V, DO-201AD
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
Rectifiers
Product Number
MUR460FFG
Package
DO-201; DO-201AD
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
Discrete Semiconductor Products - Diodes - Rectifiers
F1892D1600
Specs
Life Cycle Stage
Removed
V
F
1.4 volts
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type SiC-SBD
Model: FDCY20C65
Specs
Package
TO-247
I
O
20 amps
V
RRM
650 volts
View Details
Nexperia B.V.
General-purpose dual Schottky diode
BAS40-06W,115
Specs
Applications
Switching
Package
SOT323; SOT323
View Details
7
suppliers
Micross Components, Inc.
Rectifier Diode
HR1N5615
Specs
I
FSM
25 amps
I
F
2000 mA
t
rr
150 ns
View Details