NSVP264SDSF3 - RF Diode, Dual Series PIN for VHF, UHF and AGC
RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW SC-70 / MCP3
RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW SC-70 / MCP3
RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW SC-70 / MCP3
PIN DIODE, DUAL, 0.05A, SC-70; Diode Configuration:Dual Series; Resistance @ If:4.5ohm; Breakdown Voltage Vbr:-; Diode Case Style:SC-70; No. of Pins:3 Pin; Total Capacitance Ct:0.23pF; Forward Current If(AV):50mA; Operating RoHS Compliant: Yes
DIODE RF VHF UHF AGC
| Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | PIN Diodes | RF Diodes |
| Product Number | NSVP264SDSF3T1G | NSVP264SDSF3T1GOSCT-ND | 07AH6869 | NSVP264SDSF3T1G |
| Product Name | RF Diodes | Pin Diode, Dual, 0.05A, Sc-70; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Life Cycle Stage | Active | Active | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | SC-70-DUAL | SOT323; SC-70, SOT-323 | SC-70 | SC-70 / MCP3 |
| Configuration | Single | |||
| Diode Type | PIN |