Win Source Part Number: 1368229-NRVS2D
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 200 V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
General-Purpose Rectifiers (Glass Passivated)
Diode Standard 200V 2A Surface Mount SMB
DIODE STANDARD 200V 2A SMB
DIODE STANDARD 200V 2A SMB
DIODE GEN PURP 200V 2A SMB Product overview: NRVS2D from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVS2D can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 2A SMB
RECTIFIER, SINGLE, 200V, 2A, SMB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single
DIODE GEN PURP 200V 2A SMB
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1368229-NRVS2D | NRVS2D | 488-NRVS2DTR-ND | 280-NRVS2D | NRVS2D | 91AH8405 | NRVS2D |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | 200V 2A Diode and Rectifier | Single Diodes | Rectifier, Single, 200V, 2A, Smb; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| VF | 1.15 volts | 1.15 volts | 1.15 volts | 1.15 volts | |||
| VR | 200 volts | 200 volts | |||||
| IR | 1.00E-3 mA | 1.00E-3 mA | |||||
| trr | 2000 ns | 2000 ns | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |