General-Purpose Rectifiers (Glass Passivated)
Diode Standard 400V 2A Surface Mount SMB
DIODE GEN PURP 400V 2A SMB
RECTIFIER, SINGLE, 400V, 2A, SMB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:2A; Diode Configuration:Single
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | NRVS2G | 488-NRVS2GTR-ND | NRVS2G | 91AH8406 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 400V, 2A, Smb; Repetitive Peak Reverse Voltage Onsemi | |
| Package | SMB | |||
| Life Cycle Stage | Obsolete | Last Shipments | ||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -65 to 150 C (-85 to 302 F) |