6A 50V Silicon Rectifier
Diode Standard 50V 6A Through Hole Microde Button
DIODE GP 50V 6A MICRODE BUTTON
DIODE GP 50V 6A MICRODE BUTTON
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | MR750 | MR750-ND | MR750 | MR750 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | Microde Axial | |||
| Life Cycle Stage | Obsolete | Removed | ||
| RoHS Compliant | RoHS | |||
| Tj | -65 to 175 C (-85 to 347 F) |