onsemi 2A 200V Diode and Rectifier NRVHP220SFT3G

Description
Rectifier, Ultrafast, 2 A, 200 V
Request a Quote Datasheet
Description
Rectifier, Ultrafast, 2 A, 200 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NRVHP220SFT3G - Rochester Electronics
Newburyport, MA, United States
Rectifier, Ultrafast, 2 A, 200 V

Rectifier, Ultrafast, 2 A, 200 V

Supplier's Site Datasheet
2A 200V Diode and Rectifier - 280-NRVHP220SFT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A 200V Diode and Rectifier
280-NRVHP220SFT3G
2A 200V Diode and Rectifier 280-NRVHP220SFT3G
2A 200V Ultrafast Rectifier Diode SOD Product overview: NRVHP220SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVHP220SFT3G can be used for catalog matching and distributor lookup.

2A 200V Ultrafast Rectifier Diode SOD Product overview: NRVHP220SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVHP220SFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NRVHP220SFT3G - 1083553-NRVHP220SFT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVHP220SFT3G
1083553-NRVHP220SFT3G
Diodes, Rectifiers - Single - NRVHP220SFT3G 1083553-NRVHP220SFT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1083553-NRVHP220SFT3 G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 2A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 500nA @ 200V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083553-NRVHP220SFT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 2A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 500nA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - NRVHP220SFT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2A Surface Mount SOD-123FL

Diode Standard 200V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - NRVHP220SFT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2A Surface Mount SOD-123FL

Diode Standard 200V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - NRVHP220SFT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2A Surface Mount SOD-123FL

Diode Standard 200V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Rectifier, Single, 2A, 200V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi - 14AC4751 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 2A, 200V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi
14AC4751
Rectifier, Single, 2A, 200V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi 14AC4751
RECTIFIER, SINGLE, 2A, 200V, SOD-123FL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.05V; Reverse Recovery Time:50ns; Forward Surge Current:40A; No. of Pins:2 PinRoHS Compliant: Yes

RECTIFIER, SINGLE, 2A, 200V, SOD-123FL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.05V; Reverse Recovery Time:50ns; Forward Surge Current:40A; No. of Pins:2 PinRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
NRVHP220SFT3G
Rectifiers NRVHP220SFT3G
Rectifiers PUF 2A 200V IN SOD123FL

Rectifiers PUF 2A 200V IN SOD123FL

Buy Now Datasheet
Single Diodes - NRVHP220SFT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVHP220SFT3G
Single Diodes NRVHP220SFT3G
DIODE GEN PURP 200V 2A SOD123FL

DIODE GEN PURP 200V 2A SOD123FL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVHP220SFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVHP220SFT3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVHP220SFT3G
DIODE GEN PURP 200V 2A SOD123FL

DIODE GEN PURP 200V 2A SOD123FL

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers
Product Number NRVHP220SFT3G 280-NRVHP220SFT3G 1083553-NRVHP220SFT3G NRVHP220SFT3GOSTR-ND 14AC4751 NRVHP220SFT3G NRVHP220SFT3G NRVHP220SFT3G
Product Name 2A 200V Diode and Rectifier Diodes, Rectifiers - Single - NRVHP220SFT3G Single Diodes Rectifier, Single, 2A, 200V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-123; SOD-123FL Cut Tape SOD-123; SOD-123FL SOD-123; SOD-123F SOD-123
Life Cycle Stage Active Declining
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data