Rochester Electronics Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 25 26 27 28 29 30 31
Product Name Notes
0.8 A - 600 V sensitive gate SCR
1.0A Ultra Fast Recovery Rectifier
10 A - 600 V - 150 °C H-series Triacs
12 A - 600 V - 150 °C H-series Triacs
12 A - 800 V logic level T-series Triac in D2PAK
12 A 800 V logic level Triac in TO-220AB package
12A Snubberless Triacs
16 A - 800 V - 150 °C H-series Triac in D2PAK
16 A 800 V Snubberless Triac in TO-220AB package
16 A Snubberless, logic level and standard Triacs
16A 800V 150°C D2PAK Snubberless T-Series Triac
16A Snubberless and logic level Triacs
16A standard SCRs
20 A - 600 V - 150 °C H-series Triacs in D2PAK
20 A - 600 V - 150 °C H-series Triacs
20 A - 800 V - 150 °C H-series Triac in D2PAK
20 A 600 V high temperature SCR thyristors in insulated TO-220
225 W, Zener Diode Voltage Regulator
25 A , 1200 V , Snubberless in TO-220AB Ins. Triac
25 A - 800 V - T-series Triac in TO-220AB insulated
25 A 1200 V Standard SCR Thyristor in TO-220AB
25 A, 1200 V Snubberless Triacs
250 mW Zener Diode Voltage Regulator 5% Tolerance 15 V
250 mW Zener Diode Voltage Regulator 5% Tolerance 2.4 V
250 mW Zener Diode Voltage Regulator 5% Tolerance 5.1 V
250 mW Zener Diode Voltage Regulator 5% Tolerance 6.2 V
250 mW Zener Diode Voltage Regulator Tight Tolerance 10 V (Automotive)
250 mW Zener Diode Voltage Regulator Tight Tolerance 18 V (Automotive)
250 mW Zener Diode Voltage Regulator Tight Tolerance 4.3 V (Automotive)
250 mW Zener Diode Voltage Regulator Tight Tolerance 5.6 V (Automotive)
30 A - 600 V - 150 °C H-series Triacs
4 A Triacs
4 CHANNEL TVS ARRAY
4 Quadrant Logic Level TRIAC, 400V, 6A, TO-220AB
4 Quadrant Logic Level TRIAC, 600V V(DRM), 1A I(T)RMS, TO-92
4 Quadrant Logic Level TRIAC, 600V V(DRM), 1A I(T)RMS
4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS
4 Quadrant Logic Level TRIAC, 600V V(DRM), 8A I(T)RMS
4 Quadrant Logic Level TRIAC, 600V, 1A, TO-261AA
4 Quadrant Logic Level TRIAC, 600V, 1A, TO-92
4 Quadrant Logic Level TRIAC, 700V V(DRM), 4A I(T)RMS
4 Quadrant Logic Level TRIAC, 800V V(DRM), 1A I(T)RMS, TO-92
4 Quadrant Logic Level TRIAC, 800V V(DRM), 1A I(T)RMS
4 Quadrant Logic Level TRIAC, 800V V(DRM), 4A I(T)RMS, TO-220AB
4 Quadrant Logic Level TRIAC
40 A standard SCRs
500 mW; 5% Zener Diode Voltage Regulator 56 V
500 mW; 5% Zener Diode Voltage Regulator 6.2 V
500 mW; 5% Zener Diode Voltage Regulator 9.1 V
600 V, 1.0 A Triac Z0103MA, Z0107MA, Z0109MA
600V, 10A Snubberless Triac in D2PAK
8 A - 800 V - 150 °C 8H Triac
8 CHANNEL TVS ARRAY
800 V and 600 V, 25 A standard and Snubberless Triacs
8A 800V 150°C D2PAK Logic Level T-Series Triac
8A Snubberless and logic level Triacs
8A Snubberless Triacs in D2PAK
All SCRs 1.6kV 130A Bulk
Analog Circuit, 1 Func, PBGA3
Assymetric SCR, 2A I(T)RMS, 2A I(T), 400V V(DRM), 1 Element, TO-220AB
Bridge Rectifier Diode, Schottky, 1 Phase, 1A, 50V V(RRM), Silicon, MS-001BA
Bridge Rectifier Diode, Schottky, 1 Phase, 1A, 50V V(RRM), Silicon
Bridge Rectifier Diode, Schottky, 1 Phase, 3A, 50V V(RRM), Silicon, MS-001BA
Bridge Rectifier Diode, Schottky
Diac in MINIMELF package with tight VBO
DIODE ZENER 24V 500MW SOD123
DIODE ZENER 25V 500MW SOD123
DIODE ZENER 39V 500MW SOD123
DIODE ZENER 5.6V 500MW SOD123
DIODE ZENER 7.5V 500MW SOD123
General-purpose Zener diode
High temperature 12 A SCRs
High temperature 12 A Snubberless Triacs
High Temperature 16A SCRs
High temperature 20A SCRs
High temperature 30 A, 600 V D2PAK thyristor SCRs
Logic level 16 A Triac
Low Clamping Voltage Surge Protection Diode Array
Medium-Current Silicon Rectifier
MMSZ5255E - Zener Diode, 28V, 5%, 0.5W, Unidirectional
MMSZ5V1 - Zener Diode, 5.1V, 5%, 0.5W, Unidirectional
NZ9F20V - Zener Diode, 20V, 5%, 0.25W
NZ9F2V7S - Zener Diode, 2.7V, Unidirectional
Phase Control Thyristor Module
Phase Control Thyristor
Planar Ultrafast Rectifier, Low VF type, 10A, 600V, 1.3V, TO-220F-2FS
Planar Ultrafast Rectifier, Low VF type, 5A, 600V, 1.3V, TP/TP-FA
Rectifier Diode, 1.5A, 400V, DO-214AC
Rectifier Diode, 1.5A, 50V, DO-214AC
Rectifier Diode, 1A, 50V
Rectifier Diode, 8 Element, 75V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.35A, 40V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 2 Element, 50V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 4 Element, 3A, 50V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 4 Element, Silicon
Rectifier Diode
RF Small Signal Field-Effect Transistor, 2-Element, Ultra High Frequency Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
RF Small Signal Field-Effect Transistor, 2-Element, Very High Frequency Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
SCR THYRISTOR TO92
Sensitive gate 4 A SCRs
Silicon Carbide Diode
Silicon Controlled Rectifier, 0.8A I(T)RMS, 0.5A I(T), 400V V(DRM), 1 Element, TO-92
Silicon Controlled Rectifier, 1.25A I(T)RMS, 0.8A I(T), 800V V(DRM), 800V V(RRM), 1 Element, TO-92
Silicon Controlled Rectifier, 10.2A I(T), 600V V(DRM)
Silicon Controlled Rectifier, 100A I(T)RMS, 115A I(T), 1600V V(DRM), 1600V V(RRM), 6 Element
Silicon Controlled Rectifier, 100A I(T)RMS, 1600V V(DRM), 1600V V(RRM), 6 Element
Silicon Controlled Rectifier, 1050A I(T)RMS, 1400V V(DRM), 1400V V(RRM), 1 Element
Silicon Controlled Rectifier, 10A I(T)RMS, 10A I(T), 600V V(DRM), 600V V(RRM), 1 Element
Silicon Controlled Rectifier, 120A I(T)RMS, 1200V V(DRM), 1200V V(RRM), 2 Element
Silicon Controlled Rectifier, 120A I(T)RMS, 1600V V(DRM), 1600V V(RRM), 6 Element
Silicon Controlled Rectifier, 12A I(T), 600V V(DRM)
Silicon Controlled Rectifier, 12A I(T)RMS, 12A I(T), 400V V(DRM), 1 Element
Silicon Controlled Rectifier, 12A I(T)RMS, 8A I(T), 600V V(DRM), 600V V(RRM), 1 Element, TO-220AB
Silicon Controlled Rectifier, 12A I(T)RMS, 8A I(T), 600V V(DRM), 600V V(RRM), 1 Element
Silicon Controlled Rectifier, 12A I(T)RMS, 8A I(T), 800V V(DRM), 800V V(RRM), 1 Element
Silicon Controlled Rectifier, 1450A I(T)RMS, 1200V V(DRM), 1200V V(RRM), 1 Element
Silicon Controlled Rectifier, 1500A I(T)RMS, 1600V V(DRM), 1600V V(RRM), 1 Element
Silicon Controlled Rectifier, 16A I(T), 200V V(DRM)
Silicon Controlled Rectifier, 16A I(T)RMS, 10A I(T), 600V V(DRM), 600V V(RRM), 1 Element
Silicon Controlled Rectifier, 220A I(T)RMS, 1600V V(DRM), 1600V V(RRM), 2 Element
Silicon Controlled Rectifier, 230A I(T)RMS, 1200V V(DRM), 1200V V(RRM), 1 Element
Silicon Controlled Rectifier, 230A I(T)RMS, 1200V V(DRM), 1200V V(RRM), 2 Element
Silicon Controlled Rectifier, 2360A I(T)RMS, 2000V V(DRM), 2000V V(RRM), 1 Element
Silicon Controlled Rectifier, 25A I(T)RMS, 16A I(T), 600V V(DRM), 600V V(RRM), 1 Element, TO-220AB
Silicon Controlled Rectifier, 260A I(T)RMS, 1200V V(DRM), 1200V V(RRM), 1 Element
Silicon Controlled Rectifier, 275A I(T)RMS, 1600V V(DRM), 1600V V(RRM), 2 Element
Silicon Controlled Rectifier, 275A I(T)RMS, 240A I(T), 1600V V(DRM), 1600V V(RRM), 2 Element
Silicon Controlled Rectifier, 2770A I(T)RMS, 1600V V(DRM), 1600V V(RRM), 1 Element
Silicon Controlled Rectifier, 285A I(T)RMS, 1600V V(DRM), 1600V V(RRM), 1 Element
Silicon Controlled Rectifier, 3100A I(T)RMS, 600V V(DRM), 600V V(RRM), 1 Element
Silicon Controlled Rectifier, 350A I(T)RMS, 1200V V(DRM), 1200V V(RRM), 1 Element
Silicon Controlled Rectifier, 350A I(T)RMS, 1600V V(DRM), 1600V V(RRM), 2 Element
Silicon Controlled Rectifier, 410A I(T)RMS, 1200V V(DRM), 1200V V(RRM), 1 Element
Silicon Controlled Rectifier, 410A I(T)RMS, 1200V V(DRM), 1200V V(RRM), 2 Element
Silicon Controlled Rectifier, 410A I(T)RMS, 1600V V(DRM), 1600V V(RRM), 1 Element
Silicon Controlled Rectifier, 410A I(T)RMS, 1600V V(DRM), 1600V V(RRM), 2 Element
Silicon Controlled Rectifier, 410A I(T)RMS, 1800V V(DRM), 1800V V(RRM), 2 Element
Silicon Controlled Rectifier, 410A I(T)RMS, 250A I(T), 1200V V(DRM), 1200V V(RRM), 2 Element
Silicon Controlled Rectifier, 4490A I(T)RMS, 2200V V(DRM), 2200V V(RRM), 1 Element
Silicon Controlled Rectifier, 475A I(T)RMS, 1600V V(DRM), 1600V V(RRM), 2 Element
Silicon Controlled Rectifier, 4A I(T)RMS, 2.5A I(T), 600V V(DRM), 600V V(RRM), 1 Element, TO-220AB
Silicon Controlled Rectifier, 520A I(T)RMS, 1600V V(DRM), 1600V V(RRM), 2 Element
Silicon Controlled Rectifier, 520A I(T)RMS, 280A I(T), 1800V V(DRM), 1800V V(RRM), 1 Element
Silicon Controlled Rectifier, 5A I(T), 400V V(DRM)
Silicon Controlled Rectifier, 75A I(T)RMS, 1600V V(DRM), 1600V V(RRM), 6 Element
Silicon Controlled Rectifier, 800A I(T)RMS, 1200V V(DRM), 1200V V(RRM), 1 Element
Silicon Controlled Rectifier, 8A I(T), 50V V(DRM)
Silicon Controlled Rectifier, 8A I(T)RMS, 5A I(T), 600V V(DRM), 600V V(RRM), 1 Element, TO-220AB
Silicon Controlled Rectifier, 8A I(T)RMS, 5A I(T), 600V V(DRM), 600V V(RRM), 1 Element
Silicon Controlled Rectifier, 900A I(T)RMS, 1200V V(DRM), 1200V V(RRM), 2 Element
Silicon Controlled Rectifier, 900A I(T)RMS, 1600V V(DRM), 1600V V(RRM), 1 Element
Silicon Controlled Rectifier, 90A I(T)RMS, 1600V V(DRM), 1600V V(RRM), 2 Element
Silicon Controlled Rectifier
SILICON RECTIFIER
Single Zener diodes
SM12 - Trans Voltage Suppressor Diode, 300W, 12V, Unidirectional
Small signal Schottky diode
Snubberless TRIAC, 600V V(DRM), 16A I(T)RMS, TO-220AB
Snubberless TRIAC, 600V V(DRM), 20A I(T)RMS, TO-220AB
Snubberless TRIAC, 600V V(DRM), 30A I(T)RMS, TO-220AB
Snubberless TRIAC, 600V V(DRM), 4A I(T)RMS, TO-220AB
Snubberless TRIAC, 800V V(DRM), 12A I(T)RMS, TO-220AB
Snubberless TRIAC, 800V V(DRM), 4A I(T)RMS
Snubberless TRIAC
Snubberless, logic level and standard 8 A Triacs
Standard 1 A Triacs
Standard 12 A SCRs
STD THYR/DIODEN DISC
Super Fast Surface Mount Rectifiers
SZMMSZ52 - Zener Diode 500 mW
SZMMSZ52 - Zener Diode, 27V, 5%, 0.5W, Unidirectional
SZMMSZ8V2ET1G - Zener Voltage Regulators
SZNZ8F - Zener Diode Voltage Regulator, 250mW, X2DFNW(0402), Wettable Flank 3.3 V; 5% Tolerance (Automotive)
SZNZ8F - Zener Diode Voltage Regulator, 250mW, X2DFNW(0402), Wettable Flank 6.2 V; 5% Tolerance (Automotive)
SZP6SMB27 - Trans Voltage Suppressor Diode, 600W, 23.1V, Unidirectional
T1500N18 - Phase Control Thyristor
T2480N28TOF VT - STD THYR/DIODEN DISC
T2600N16 - 1600 V phase control thyristor disc, 2600A
T2600N18 - 1600 V phase control thyristor disc, 2600A
T3160N18TOF VT - STD THYR/DIODEN DISC
T3800N18 - 1600 V phase control thyristor disc, 3800A
T420N16 - Phase Control Thyristor
T430N14 - Phase Control Thyristor
T430N16 - STD THYR/DIODEN DISC
T470N12 - Phase Control Thyristor
T560N14 - Phase Control Thyristor
T560N16 - Phase Control Thyristor
T660N22TOF - STD THYR/DIODEN DISC
T740N26 - Phase Control Thyristor
T830N14 - Phase Control Thyristor
T940N18TOF - STD THYR/DIODEN DISC
TBAV70 - Switching diode
TDBXHK165 - Bridge Rectifier & AC-Switch
TDZ18J - Single Zener diodes
TEA1892 - GreenChip synchronous rectifier controller
TEA2209T/1 - Active Bridge Rectifier Controller
THY C77 SPECIAL SCR
THY T0220 SPECIAL SCR
Thyristor / Diode Module
TO-220AB
TO-92
Trans Voltage Suppressor Diode, 100W, 5.5V V(RWM), Unidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 15W, 3.6V V(RWM), Bidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 25W, 5.5V V(RWM), Unidirectional, 1 Element, Silicon, MO-287UFAD
Trans Voltage Suppressor Diode, 25W, 5.5V V(RWM), Unidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 350W, 32V V(RWM), Bidirectional, 2 Element, Silicon
Trans Voltage Suppressor Diode, 35W, 5.5V V(RWM), Bidirectional, 2 Element, Silicon
Trans Voltage Suppressor Diode, 5.25V V(RWM), Unidirectional, 1 Element, Silicon, MO-178AB
Trans Voltage Suppressor Diode, 5.5V V(RWM), Bidirectional, Silicon
Trans Voltage Suppressor Diode, 5.5V V(RWM), Unidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 5V V(RWM), Unidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 5V V(RWM), Unidirectional, 4 Element, Silicon
Trans Voltage Suppressor Diode, 90W, 5.5V V(RWM), Unidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 90W, 9V V(RWM), Bidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode
TRIAC 1A TO-92 logic level gate
TRIAC, 400V, 6A RMS
Triac, 600 V, 1 A
TRIAC, 600V V(DRM), 10A I(T)RMS
TRIAC, 600V V(DRM), 1A I(T)RMS
TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB
TRIAC, 600V V(DRM), 8A I(T)RMS
TRIAC, 800V V(DRM), 1A I(T)RMS
TRIAC, 800V V(DRM), 8A I(T)RMS
TVS DIODE 12.8VWM 21.2VC SMB
TVS DIODE 15.3VWM 25.2VC SMB
TVS Diode Steering (Rail to Rail) Uni-Directional 12V (Max) 25V 5-SON T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 2.5V (Max) 18V 10-SON T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 2.5V (Max) 25V 10-SON T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 36V (Max) 11.5V 5-SON
TVS Diode Zener Bi-Directional 12V (Max) 27V 0402 T/R
TVS Diode Zener Bi-Directional 2.5V (Max) 8V 0402 T/R
TVS Diode Zener Bi-Directional 3.3V (Max) 11.5V 0402 T/R
TVS Diode Zener Bi-Directional 3.3V (Max) 8.5V 0201 T/R
TVS Diode Zener Bi-Directional 3.3V (Max) 8V 0402 T/R
TVS Diode Zener Bi-Directional 5V (Max) 14V 0402 T/R
TVS Diode Zener Uni-Directional 10V (Max) 25V 2-SON T/R
TVS Diode Zener Uni-Directional 12V (Max) 25V 0402 T/R
TVS Diode Zener Uni-Directional 12V (Max) 25V SOD-523 T/R
TVS Diode Zener Uni-Directional 12V (Max) 30V 2-SON T/R
TVS Diode Zener Uni-Directional 15V (Max) 40V 2-SON T/R
TVS Diode Zener Uni-Directional 18V (Max) 45V 2-SON T/R
TVS Diode Zener Uni-Directional 2.5V (Max) 7.5V 0402 T/R
TVS Diode Zener Uni-Directional 22V (Max) 28V 6-SON
TVS Diode Zener Uni-Directional 22V (Max) 55V 2-SON T/R
TVS Diode Zener Uni-Directional 24V (Max) 65V 2-SON T/R
TVS Diode Zener Uni-Directional 28V (Max) 60V 0402 T/R
TVS Diode Zener Uni-Directional 3.3V (Max) 8V 0402 T/R
TVS Diode Zener Uni-Directional 3.3V (Max) 8V 8-SON T/R
TVS Diode Zener Uni-Directional 3.3V (Max) 8V SOD-523 T/R
TVS Diode Zener Uni-Directional 3.3V (Max) 8V SOT-563 T/R
TVS Diode Zener Uni-Directional 33V (Max) 42V 6-SON
TVS Diode Zener Uni-Directional 33V (Max) 60V 0402 T/R
TVS Diode Zener Uni-Directional 36V (Max) 65V 6-SON T/R
TVS Diode Zener Uni-Directional 3V (Max) 8V 0402 T/R
TVS Diode Zener Uni-Directional 58V 6-SON
TVS Diode Zener Uni-Directional 5V (Max) 11V 6-SON T/R
TVS Diode Zener Uni-Directional 5V (Max) 12.5V 6-SON T/R
TVS Diode Zener Uni-Directional 5V (Max) 12.5V 8-SON T/R
TVS Diode Zener Uni-Directional 5V (Max) 12V SOT-563 T/R
TVS Diode Zener Uni-Directional 5V (Max) 15V 2-SON T/R
TVS Diode Zener Uni-Directional 8V (Max) 17V 0402 T/R
TVS Diode Zener Uni-Directional 8V (Max) 23V 2-SON T/R
TVS5501V10 - 10V TVS IN UDFN2
UC1610J Bridge Rectifier Diode, Schottky, 1 Phase, 1A, 50V
Ultrafast Rectifier
WeEn - TYN16X-600CT - Silicon Controlled Rectifier - TO-220F
WeEn - TYN16X-800RT - Silicon Controlled Rectifier - TO-220F
WNS20S100CX - Dual power Schottky diode
WNS30H100CB - Dual power Schottky diode
X006 - 0.8 A 600 V logic level gate thyristor SCR in TO-92 package
X02 - SCR SOT-223 1.25A - 600V
Z00607MA - TRIAC 0.8A TO-92 logic level gat
Z01 - TRIAC 1A SOT-223 1A - 700V - 25m
Z01 - TRIAC 1A TO-92 logic level gate
ZEN D041 REG 1.5W SPCL
ZEN D041 REG 1W SPCL
ZEN SUR30 REG 1.5W SPCL
ZEN SUR40 REG 5W SPCL TR
Zener Diode 500 mW SOD-123
Zener Diode Voltage Regulator, 250mW, X2DFNW(0402), Wettable Flank 12 V; 2% Tolerance (Automotive)
Zener Diode Voltage Regulator, 250mW, X2DFNW(0402), Wettable Flank 13 V; 2% Tolerance (Automotive)
Zener Diode Voltage Regulator, 250mW, X2DFNW(0402), Wettable Flank 15 V; 2% Tolerance (Automotive)
Zener Diode Voltage Regulator, 250mW, X2DFNW(0402), Wettable Flank 15 V; 5% Tolerance (Automotive)
Zener Diode Voltage Regulator, 250mW, X2DFNW(0402), Wettable Flank 16 V; 5% Tolerance (Automotive)
Zener Diode Voltage Regulator, 250mW, X2DFNW(0402), Wettable Flank 18 V; 5% Tolerance (Automotive)
Zener Diode Voltage Regulator, 250mW, X2DFNW(0402), Wettable Flank 33 V; 5% Tolerance (Automotive)
Zener Diode Voltage Regulator, 250mW, X2DFNW(0402), Wettable Flank 47 V; 5% Tolerance (Automotive)
Zener Diode Voltage Regulator, 250mW, X2DFNW(0402), Wettable Flank 5.1 V; 5% Tolerance (Automotive)
Zener Diode Voltage Regulator, 250mW, X2DFNW(0402), Wettable Flank 6.8 V; 2% Tolerance (Automotive)
Zener Diode Voltage Regulator, 250mW, X2DFNW(0402), Wettable Flank 6.8 V; 5% Tolerance (Automotive)
Zener Diode Voltage Regulator, 250mW, X2DFNW(0402), Wettable Flank 7.5 V; 5% Tolerance (Automotive)
Zener Diode, 10V V(Z), 2%, 0.5W, Silicon, Unidirectional
Zener Diode, 12V V(Z), 5%, 0.25W, Silicon, Unidirectional
Zener Diode, 13V V(Z), 2.31%, 0.5W, Silicon, Unidirectional
Zener Diode, 20V V(Z), 2%, 0.5W, Silicon, Unidirectional
Zener Diode, 22V V(Z), 1.82%, 0.5W, Silicon, Unidirectional
Zener Diode, 22V V(Z), 5%, 0.5W, Silicon, Unidirectional
Zener Diode, 24V V(Z), 2.08%, 0.5W, Silicon, Unidirectional
Zener Diode, 24V V(Z), 2.29%, 0.25W, Silicon, Unidirectional
Zener Diode, 27V V(Z), 1.85%, 0.5W, Silicon, Unidirectional
Zener Diode, 3.6V V(Z), 1.94%, 0.5W, Silicon, Unidirectional
Zener Diode, 3.9V V(Z), 2.05%, 0.5W, Silicon, Unidirectional
Zener Diode, 3V V(Z), 2%, 0.5W, Silicon, Unidirectional
Zener Diode, 4.3V V(Z), 2.09%, 0.5W, Silicon, Unidirectional
Zener Diode, 4.7V V(Z), 1.91%, 0.5W, Silicon, Unidirectional
Zener Diode, 5.1V V(Z), 1.96%, 0.5W, Silicon, Unidirectional
Zener Diode, 5.6V V(Z), 1.96%, 0.5W, Silicon, Unidirectional
Zener Diode, 5.6V V(Z), 5%, 0.25W, Silicon, Unidirectional
Zener Diode, 5.6V, 1.96%, 0.5W, Unidirectional, SC-90
Zener Diode, 6.2V V(Z), 1.94%, 0.5W, Silicon, Unidirectional
Zener Diode, 6.8V V(Z), 2.06%, 0.5W, Silicon, Unidirectional
Zener Diode, 7.5V V(Z), 0.99%, 0.5W, Silicon, Unidirectional
Zener Diode, 8.2V V(Z), 1.95%, 0.5W, Silicon, Unidirectional
Zener Diode, 9.1V V(Z), 1.98%, 0.5W, Silicon, Unidirectional
Zener Diode, 9.1V V(Z), 2.31%, 0.25W, Silicon, Unidirectional

<< Prev