Diode Standard 200V 1A (DC) Surface Mount SMA
Diode Standard 200V 1A (DC) Surface Mount SMA
Diode Standard 200V 1A (DC) Surface Mount SMA
Manufacturer: ON Semiconductor
Win Source Part Number: 024647-MURA120T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 875mV @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 2μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Rectifier Diode, 1 Phase, 1 Element, 2A, 200V V(RRM), Silicon
DIODE GEN PURP 200V 1A SMA
FAST RECOVERY DIODE, 2A, 200V, 403D; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single
FAST RECOVERY DIODE, 2A, 200V, 403D, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single
DIODE, FAST, 1A, 200V, SMA; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GEN PURP 200V 1A SMA
| DigiKey | Win Source Electronics | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | General Purpose Diodes |
| Product Number | MURA120T3GOSCT-ND | 024647-MURA120T3G | 7811028 | MURA120T3G | MURA120T3G | MURA120T3G | 45J1733 | 58M9414 | MURA120T3G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MURA120T3G | Switching Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Fast Recovery Diode, 2A, 200V, 403D; Repetitive Peak Reverse Voltage Onsemi | Diode, Fast, 1A, 200V, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi | Single Diodes | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||||||
| Diode Type | Standard | ||||||||
| VF | 0.8750 volts | 0.8750 volts | 0.8750 volts | 0.8750 volts | 0.8750 volts | ||||
| VR | 200 volts | 200 volts | 200 volts | ||||||
| IR | 0.0020 mA | 0.0020 mA |