onsemi Diodes, Rectifiers - Single - MUR460RLG MUR460RLG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024640-MUR460RLG Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.28V @ 4A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 175°C Family Name: MUR460 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NUR460P/L02; NUR460P/L04U ; NUR460P/L07U; NUR460P/L05U ; Introduction Date: November 06, 1997 ECCN: EAR99 Country of Origin: China, Malaysia, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024640-MUR460RLG Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.28V @ 4A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 175°C Family Name: MUR460 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NUR460P/L02; NUR460P/L04U ; NUR460P/L07U; NUR460P/L05U ; Introduction Date: November 06, 1997 ECCN: EAR99 Country of Origin: China, Malaysia, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MUR460RLG - 024640-MUR460RLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR460RLG
024640-MUR460RLG
Diodes, Rectifiers - Single - MUR460RLG 024640-MUR460RLG
Manufacturer: ON Semiconductor Win Source Part Number: 024640-MUR460RLG Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.28V @ 4A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 175°C Family Name: MUR460 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NUR460P/L02; NUR460P/L04U ; NUR460P/L07U; NUR460P/L05U ; Introduction Date: November 06, 1997 ECCN: EAR99 Country of Origin: China, Malaysia, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 024640-MUR460RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.28V @ 4A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MUR460
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NUR460P/L02; NUR460P/L04U ; NUR460P/L07U; NUR460P/L05U ;
Introduction Date: November 06, 1997
ECCN: EAR99
Country of Origin: China, Malaysia, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Switching Diodes - 6254938P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
6254938P
Switching Diodes 6254938P
MUR460RLG

MUR460RLG

Supplier's Site
Switching Diodes - 1032976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1032976
Switching Diodes 1032976
Diode 4A 600V SWITCHMODE 75ns DO-201

Diode 4A 600V SWITCHMODE 75ns DO-201

Supplier's Site
Switching Diodes - 6254938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
6254938
Switching Diodes 6254938
Diode 4A 600V SWITCHMODE 75ns DO-201

Diode 4A 600V SWITCHMODE 75ns DO-201

Supplier's Site
 - MUR460RLG - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 4A, 600V, DO-201AD

Rectifier Diode, 4A, 600V, DO-201AD

Supplier's Site Datasheet
Single Diodes - MUR460RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR460RLGOSTR-ND
Single Diodes MUR460RLGOSTR-ND
Diode Standard 600V 4A Through Hole Axial

Diode Standard 600V 4A Through Hole Axial

Buy Now Datasheet
Single Diodes - MUR460RLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR460RLGOSCT-ND
Single Diodes MUR460RLGOSCT-ND
Diode Standard 600V 4A Through Hole Axial

Diode Standard 600V 4A Through Hole Axial

Buy Now Datasheet
4A 600V Diode and Rectifier - 280-MUR460RLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4A 600V Diode and Rectifier
280-MUR460RLG
4A 600V Diode and Rectifier 280-MUR460RLG
Ultra-Fast Rectifier Diode, 4A, 600V, Axial, DO-201AD Product overview: MUR460RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR460RLG can be used for catalog matching and distributor lookup.

Ultra-Fast Rectifier Diode, 4A, 600V, Axial, DO-201AD Product overview: MUR460RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR460RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Std Recovery Diode, 4A, 600V Axial; Repetitive Peak Reverse Voltage Onsemi - 42K1639 - Newark, An Avnet Company
Chicago, IL, United States
Std Recovery Diode, 4A, 600V Axial; Repetitive Peak Reverse Voltage Onsemi
42K1639
Std Recovery Diode, 4A, 600V Axial; Repetitive Peak Reverse Voltage Onsemi 42K1639
STD RECOVERY DIODE, 4A, 600V AXIAL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:4A; Diode Configuration:Single ; Forward Voltage Max:1.28V; Reverse Recovery Time:75ns; Forward Surge Current:70A; No. of Pins:2 Pin RoHS Compliant: Yes

STD RECOVERY DIODE, 4A, 600V AXIAL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:4A; Diode Configuration:Single; Forward Voltage Max:1.28V; Reverse Recovery Time:75ns; Forward Surge Current:70A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Std Recovery Diode, 4A, 600V Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 67R1392 - Newark, An Avnet Company
Chicago, IL, United States
Std Recovery Diode, 4A, 600V Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi
67R1392
Std Recovery Diode, 4A, 600V Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi 67R1392
STD RECOVERY DIODE, 4A, 600V AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:4A; Diode Configuration:Single ; Forward Voltage Max:1.28V; Reverse Recovery Time:75ns; Forward Surge Current:70A RoHS Compliant: Yes

STD RECOVERY DIODE, 4A, 600V AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:4A; Diode Configuration:Single; Forward Voltage Max:1.28V; Reverse Recovery Time:75ns; Forward Surge Current:70A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast, 4A, 600V; Repetitive Reverse Voltage Vrrm Max Onsemi - 38K5842 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast, 4A, 600V; Repetitive Reverse Voltage Vrrm Max Onsemi
38K5842
Diode, Ultrafast, 4A, 600V; Repetitive Reverse Voltage Vrrm Max Onsemi 38K5842
DIODE, ULTRAFAST, 4A, 600V; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):4A; Diode Configuration:Single ; Forward Voltage VF Max:1.28V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:70A; RoHS Compliant: Yes

DIODE, ULTRAFAST, 4A, 600V; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):4A; Diode Configuration:Single; Forward Voltage VF Max:1.28V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:70A; RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Fast, 4A, 600V, Do-201Ad-2; Repetitive Reverse Voltage Vrrm Max Onsemi - 04X6640 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 4A, 600V, Do-201Ad-2; Repetitive Reverse Voltage Vrrm Max Onsemi
04X6640
Diode, Fast, 4A, 600V, Do-201Ad-2; Repetitive Reverse Voltage Vrrm Max Onsemi 04X6640
DIODE, FAST, 4A, 600V, DO-201AD-2; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):4A; Diode Configuration:Single ; Forward Voltage VF Max:1.28V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:70A;RoHS Compliant: Yes

DIODE, FAST, 4A, 600V, DO-201AD-2; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):4A; Diode Configuration:Single; Forward Voltage VF Max:1.28V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:70A;RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MUR460RLG
Rectifiers MUR460RLG
Rectifiers 600V 4A UltraFast

Rectifiers 600V 4A UltraFast

Buy Now Datasheet
Single Diodes - MUR460RLG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MUR460RLG
Single Diodes MUR460RLG
DIODE GEN PURP 600V 4A AXIAL

DIODE GEN PURP 600V 4A AXIAL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR460RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR460RLG
Discrete Semiconductor Products - Diodes - Rectifiers MUR460RLG
DIODE GEN PURP 600V 4A AXIAL

DIODE GEN PURP 600V 4A AXIAL

Supplier's Site
Diodes >> Fast recovery/high efficiency diode - MUR460RLG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
MUR460RLG
Diodes >> Fast recovery/high efficiency diode MUR460RLG
1.28V@4A 75ns Single 4A 600V DO-201AD Fast recovery/high efficiency diode ROHS

1.28V@4A 75ns Single 4A 600V DO-201AD Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Diodes Diodes Rectifiers Diodes Rectifiers Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Diodes
Product Number 024640-MUR460RLG 6254938P MUR460RLG MUR460RLGOSTR-ND 280-MUR460RLG 42K1639 38K5842 MUR460RLG MUR460RLG MUR460RLG MUR460RLG
Product Name Diodes, Rectifiers - Single - MUR460RLG Switching Diodes Single Diodes 4A 600V Diode and Rectifier Std Recovery Diode, 4A, 600V Axial; Repetitive Peak Reverse Voltage Onsemi Diode, Ultrafast, 4A, 600V; Repetitive Reverse Voltage Vrrm Max Onsemi Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Fast recovery/high efficiency diode
Diode Type Standard
VF 1.28 volts 1.28 volts 1.28 volts 1.28 volts 1.28 volts 1.28 volts
VR 600 volts 600 volts 600 volts 600 volts
IR 0.0100 mA 0.0100 mA
trr 75 ns 75 ns 75 ns 75 ns
Unlock Full Specs
to access all available technical data