1.0A Fast Recovery Rectifier
Diode Standard 1000V 1A Surface Mount SMA
DIODE STANDARD 1000V 1A SMA
DIODE STANDARD 1000V 1A SMA
DIODE GEN PURP 1KV 1A SMA
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers |
| Product Number | NRVRGF1M | 488-NRVRGF1MTR-ND | NRVRGF1M |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Rectifier |