onsemi Single Diodes MUR110RLG

Description
Diode Standard 100V 1A Through Hole Axial
Request a Quote Datasheet
Description
Diode Standard 100V 1A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MUR110RLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR110RLGOSCT-ND
Single Diodes MUR110RLGOSCT-ND
Diode Standard 100V 1A Through Hole Axial

Diode Standard 100V 1A Through Hole Axial

Buy Now Datasheet
Single Diodes - MUR110RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR110RLGOSTR-ND
Single Diodes MUR110RLGOSTR-ND
Diode Standard 100V 1A Through Hole Axial

Diode Standard 100V 1A Through Hole Axial

Buy Now Datasheet
Switching Diodes - 7815868P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7815868P
Switching Diodes 7815868P
Diode Switching 100V 1A SWITCHMODE DO-41

Diode Switching 100V 1A SWITCHMODE DO-41

Supplier's Site
Switching Diodes - 7815868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7815868
Switching Diodes 7815868
Diode Switching 100V 1A SWITCHMODE DO-41

Diode Switching 100V 1A SWITCHMODE DO-41

Supplier's Site
Switching Diodes - 1630979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1630979
Switching Diodes 1630979
Diode Switching 100V 1A SWITCHMODE DO-41

Diode Switching 100V 1A SWITCHMODE DO-41

Supplier's Site
 - MUR110RLG - Rochester Electronics
Newburyport, MA, United States
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 1 A, 100 V

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 1 A, 100 V

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MUR110RLG - 1228479-MUR110RLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR110RLG
1228479-MUR110RLG
Diodes, Rectifiers - Single - MUR110RLG 1228479-MUR110RLG
Manufacturer: ON Semiconductor Win Source Part Number: 1228479-MUR110RLG Series: SWITCHMODE Packaging: Reel - TR Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-204AL, DO-41, Axial Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 2μA @ 100V Operating Temperature - Junction: -65°C ~ 175°C Family Name: MUR110 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: Axial Voltage - Forward (Vf) (Maximum) @ If: 875mV @ 1A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): PG4002ST/B; PG4002ST/R; FR102G; Introduction Date: July 20, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1228479-MUR110RLG
Series: SWITCHMODE
Packaging: Reel - TR
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-204AL, DO-41, Axial
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 2μA @ 100V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: MUR110
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: Axial
Voltage - Forward (Vf) (Maximum) @ If: 875mV @ 1A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): PG4002ST/B; PG4002ST/R; FR102G;
Introduction Date: July 20, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Singapore, Singapore
1A 100V Diode and Rectifier
280-MUR110RLG
1A 100V Diode and Rectifier 280-MUR110RLG
1A 100V Switching Rectifier Diode, 35ns, DO-41 Product overview: MUR110RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR110RLG can be used for catalog matching and distributor lookup.

1A 100V Switching Rectifier Diode, 35ns, DO-41 Product overview: MUR110RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR110RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR110RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR110RLG
Discrete Semiconductor Products - Diodes - Rectifiers MUR110RLG
DIODE GEN PURP 100V 1A AXIAL

DIODE GEN PURP 100V 1A AXIAL

Supplier's Site
Single Diodes - MUR110RLG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MUR110RLG
Single Diodes MUR110RLG
DIODE GEN PURP 100V 1A AXIAL

DIODE GEN PURP 100V 1A AXIAL

Supplier's Site Datasheet
Fast Recovery Diode, 1A, 100V Axial; Repetitive Peak Reverse Voltage Onsemi - 42K1596 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 1A, 100V Axial; Repetitive Peak Reverse Voltage Onsemi
42K1596
Fast Recovery Diode, 1A, 100V Axial; Repetitive Peak Reverse Voltage Onsemi 42K1596
FAST RECOVERY DIODE, 1A, 100V AXIAL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:75ns; Forward Surge Current:35A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 1A, 100V AXIAL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:75ns; Forward Surge Current:35A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Rectifier, Fast, 1A, 100V, Do-204Al; Repetitive Peak Reverse Voltage Onsemi - 29X6168 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Fast, 1A, 100V, Do-204Al; Repetitive Peak Reverse Voltage Onsemi
29X6168
Rectifier, Fast, 1A, 100V, Do-204Al; Repetitive Peak Reverse Voltage Onsemi 29X6168
RECTIFIER, FAST, 1A, 100V, DO-204AL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:75ns; Forward Surge Current:35A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER, FAST, 1A, 100V, DO-204AL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:75ns; Forward Surge Current:35A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
MUR110RLG
Rectifiers MUR110RLG
Rectifiers 100V 1A UltraFast

Rectifiers 100V 1A UltraFast

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Diodes Step Recovery Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Diodes Rectifiers Rectifiers
Product Number MUR110RLGOSCT-ND 7815868P MUR110RLG 1228479-MUR110RLG 280-MUR110RLG MUR110RLG MUR110RLG 42K1596 29X6168 MUR110RLG
Product Name Single Diodes Switching Diodes Diodes, Rectifiers - Single - MUR110RLG 1A 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Fast Recovery Diode, 1A, 100V Axial; Repetitive Peak Reverse Voltage Onsemi Rectifier, Fast, 1A, 100V, Do-204Al; Repetitive Peak Reverse Voltage Onsemi Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Applications Switching Rectifier
RoHS Compliant RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active
Package Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia Tape and Reel DO-41; DO-204AL, DO-41, Axial DO-41; DO-41
Unlock Full Specs
to access all available technical data