onsemi 8 A 400 V TO-220 Diode and Rectifier MURH840CT

Description
Power Rectifier, Ultra-Fast Recovery, 8 A, 400 V
Request a Quote Datasheet
Description
Power Rectifier, Ultra-Fast Recovery, 8 A, 400 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MURH840CT - Rochester Electronics
Newburyport, MA, United States
Power Rectifier, Ultra-Fast Recovery, 8 A, 400 V

Power Rectifier, Ultra-Fast Recovery, 8 A, 400 V

Supplier's Site Datasheet
Singapore, Singapore
8 A 400 V TO-220 Diode and Rectifier
286-MURH840CT
8 A 400 V TO-220 Diode and Rectifier 286-MURH840CT
Power Rectifier, Ultra-Fast Recovery, 8 A, 400 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MURH840CT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 400 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 400 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURH840CT can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, 8 A, 400 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MURH840CT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 400 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 400 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURH840CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MURH840CT - 886535-MURH840CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MURH840CT
886535-MURH840CT
Diodes, Rectifiers - Arrays - MURH840CT 886535-MURH840CT
Manufacturer: ON Semiconductor Win Source Part Number: 886535-MURH840CT Series: MEGAHERTZ™ Features: Diode Array 1 Pair Common Cathode Standard 400 V 4A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: MURH84 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 886535-MURH840CT
Series: MEGAHERTZ™
Features: Diode Array 1 Pair Common Cathode Standard 400 V 4A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MURH84
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - MURH840CTOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MURH840CTOS-ND
Diode Arrays MURH840CTOS-ND
Diode Array 1 Pair Common Cathode Standard 400V 4A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 400V 4A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURH840CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURH840CT
Discrete Semiconductor Products - Diodes - Rectifiers MURH840CT
DIODE ARRAY GP 400V 4A TO220

DIODE ARRAY GP 400V 4A TO220

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Step Recovery Diodes Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number MURH840CT 286-MURH840CT 886535-MURH840CT MURH840CTOS-ND MURH840CT
Product Name 8 A 400 V TO-220 Diode and Rectifier Diodes, Rectifiers - Arrays - MURH840CT Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Rectifier
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS
Package TO-220; TO-220 3 LEAD STANDARD Rail/Tube TO-220; TO-220 TO-220; TO-220-3 TO-220
IO 4 amps
Unlock Full Specs
to access all available technical data