Diode Standard 200V 1A Through Hole Axial
Rectifier Diode Switching 200V 1A 35ns 2-Pin DO-41 Bag Product overview: MUR120G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR120G can be used for catalog matching and distributor lookup.
Rectifier Diode, 1A, 200V, DO-41
Manufacturer: ON Semiconductor
Win Source Part Number: 045103-MUR120G
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 875mV @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 2μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 200V 1A AXIAL
RECTIFIER; 200V; 0.875V; 1A; 200VOLTAGE, REVERSE, WORKING PEAK
FAST RECOVERY DIODE, 1A, 200V AXIAL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 200V 1A AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | MUR120GOS-ND | 280-MUR120G | MUR120G | 7743619P | 7743619 | 045103-MUR120G | MUR120G | MUR120G | 70099555 | 36K4293 | MUR120G |
| Product Name | Single Diodes | 200V 1A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - MUR120G | Rectifiers | Single Diodes | RECTIFIER; 200V; 0.875V; 1A; 200VOLTAGE, REVERSE, WORKING PEAK | Fast Recovery Diode, 1A, 200V Axial; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to ? C (-85 to ? F) | |||||||
| Package | SUR-1AMP-46M | DO-41; DO-41 | Do-41 | DO-41; DO-41 | DO-41; DO-204AL, DO-41, Axial | Case 59 | |||||
| Life Cycle Stage | Active | Active | |||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||||
| trr | 75 ns | 35 ns | 35 ns |