3A 300V Ultra-Fast Recovery Rectifier, DPAK Product overview: MURD330T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 300V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 300V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURD330T4G can be used for catalog matching and distributor lookup.
Diode Standard 300V 3A (DC) Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1081181-MURD330T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 3A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 3A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 300V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Rectifier Diode, 3A, 300V
DIODE GEN PURP 300V 3A DPAK
ULTRA FAST DIODE, 3A, 300V, D-PAK, FULL REEL; Repetitive Peak Reverse Voltage:300V; Average Forward Current:3A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-MURD330T4G | MURD330T4GOSTR-ND | 1081181-MURD330T4G | MURD330T4G | MURD330T4G | MURD330T4G | 26K4694 |
| Product Name | 3A 300V DPAK Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MURD330T4G | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Ultra Fast Diode, 3A, 300V, D-Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi | |
| Package | Tape and Reel | DPAK; DPAK | DPAK | DPAK; TO-252-3 (DPAK) | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 3 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Diode Type | Standard |