onsemi 4 A 800 V Diode and Rectifier MUR480E

Description
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 800 V, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 500-BLKBX - Bulk Box Product overview: MUR480E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 800 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 800 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR480E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 800 V, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 500-BLKBX - Bulk Box Product overview: MUR480E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 800 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 800 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR480E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 A 800 V Diode and Rectifier - 280-MUR480E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4 A 800 V Diode and Rectifier
280-MUR480E
4 A 800 V Diode and Rectifier 280-MUR480E
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 800 V, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 500-BLKBX - Bulk Box Product overview: MUR480E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 800 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 800 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR480E can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 800 V, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 500-BLKBX - Bulk Box Product overview: MUR480E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 800 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 800 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR480E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MUR480E - Rochester Electronics
Newburyport, MA, United States
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 800 V

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 800 V

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MUR480E - 1228570-MUR480E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR480E
1228570-MUR480E
Diodes, Rectifiers - Single - MUR480E 1228570-MUR480E
Manufacturer: ON Semiconductor Win Source Part Number: 1228570-MUR480E Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1228570-MUR480E
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now
Single Diodes - MUR480EOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR480EOS-ND
Single Diodes MUR480EOS-ND
Diode Standard 800V 4A Through Hole Axial

Diode Standard 800V 4A Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR480E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR480E
Discrete Semiconductor Products - Diodes - Rectifiers MUR480E
DIODE GEN PURP 800V 4A AXIAL

DIODE GEN PURP 800V 4A AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Step Recovery Diodes Diodes Diodes Rectifiers
Product Number 280-MUR480E MUR480E 1228570-MUR480E MUR480EOS-ND MUR480E
Product Name 4 A 800 V Diode and Rectifier Diodes, Rectifiers - Single - MUR480E Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia
RoHS Compliant RoHS RoHS
IO 4 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data