Power Rectifier, Ultra-Fast Recovery, Switch-mode, 2 A, 100 V, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 5000-REEL Product overview: MUR210RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR210RLG can be used for catalog matching and distributor lookup.
Diode Standard 100V 2A Through Hole Axial
Diode Standard 100V 2A Through Hole Axial
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 2 A, 100 V
Manufacturer: ON Semiconductor
Win Source Part Number: 790270-MUR210RLG
Series: SWITCHMODE
Packaging: Reel package
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-204AL, DO-41, Axial
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 2μA @ 100V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: MUR210
Categories: Discrete Semiconductor Products
Manufacturer Package: Axial
Voltage - Forward (Vf) (Maximum) @ If: 940mV @ 2A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): HER202; BY296; HER202G; RL202G-B;
Introduction Date: September 28, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
ULTRA FAST DIODE, 2A, 100V, DO-41; Diode Case Style:DO-41; Diode Configuration:Single
DIODE GEN PURP 100V 2A AXIAL
DIODE GEN PURP 100V 2A AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Step Recovery Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 280-MUR210RLG | MUR210RLGOSCT-ND | MUR210RLG | 790270-MUR210RLG | MUR210RLG | 42K1615 | MUR210RLG | MUR210RLG |
| Product Name | 2 A 100 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MUR210RLG | Rectifiers | Ultra Fast Diode, 2A, 100V, Do-41; Diode Case Style Onsemi | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia | DO-41; DO-41 | DO-41; DO-204AL, DO-41, Axial | ||||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 2 amps | |||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||||
| Diode Applications | Rectifier |