16.7V Clamp 90A (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS DIODE 10VWM 16.7VC DO201AD
TVS DIODE 10VWM 16.7VC AXIAL
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPTE-010G-ND | MPTE-010G | MPTE-010G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | ||
| Package | DO-201; DO-201AD, Axial | Axial | Axial |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 16.7 volts | 16.7 volts |