Power Rectifier, Ultra-Fast Recovery, 2 A, 300 V
Manufacturer: onsemi
Win Source Part Number: 1325745-MURS230T3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Bulk
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 2,500
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 2 A
Reverse Recovery Time (trr): 65 ns
Current - Reverse Leakage @ Vr: 5 µA @ 300 V
Supplier Device Package: SMB
Case / Package: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ONSONSMURS230T3,MURS
Base Product Number: MURS23
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Power Rectifier, Ultra-Fast Recovery, 2 A, 300 V, SMB, 2500-REEL Product overview: MURS230T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS230T3 can be used for catalog matching and distributor lookup.
DIODE STANDARD 300V 2A SMB
DIODE ULTRA FAST 2A 300V SMB
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | MURS230T3 | 1325745-MURS230T3 | 280-MURS230T3 | MURS230T3OS-ND | MURS230T3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 2 A 300 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Rectifier | ||||
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS | ||||
| Package | SMB | SMB | |||
| Diode Type | Standard |