onsemi Diode Arrays NRVHP820MFDWFT1G

Description
Rectifier Diode, 1 Phase, 2 Element, 4A, 200V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 2 Element, 4A, 200V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NRVHP820MFDWFT1G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 2 Element, 4A, 200V V(RRM), Silicon

Rectifier Diode, 1 Phase, 2 Element, 4A, 200V V(RRM), Silicon

Supplier's Site Datasheet
Diode Arrays - NRVHP820MFDWFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 200V 4A Surface Mount 8-PowerTDFN

Diode Array 2 Independent Standard 200V 4A Surface Mount 8-PowerTDFN

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVHP820MFDWFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVHP820MFDWFT1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVHP820MFDWFT1G
DIODE ARRAY GP 200V 4A 8DFN

DIODE ARRAY GP 200V 4A 8DFN

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 200V/4A PUF DFN-8

Rectifiers 200V/4A PUF DFN-8

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number NRVHP820MFDWFT1G NRVHP820MFDWFT1GOSTR-ND NRVHP820MFDWFT1G NRVHP820MFDWFT1G
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package DFN8 8-PowerTDFN DFN-8
Unlock Full Specs
to access all available technical data

Similar Products

High-speed double diode - BAV74,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-3025CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - MBR4015LWT - 925989-MBR4015LWT - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3
Package TO-247; TO-247-3
View Details
Rectifier Diodes, Type SBD - Model: YG869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details