onsemi 8A 600V TO-220 Diode and Rectifier MURH860CTG

Description
Ultra-Fast Rectifier, 8A, 600V, TO-220 Product overview: MURH860CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURH860CTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ultra-Fast Rectifier, 8A, 600V, TO-220 Product overview: MURH860CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURH860CTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8A 600V TO-220 Diode and Rectifier
286-MURH860CTG
8A 600V TO-220 Diode and Rectifier 286-MURH860CTG
Ultra-Fast Rectifier, 8A, 600V, TO-220 Product overview: MURH860CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURH860CTG can be used for catalog matching and distributor lookup.

Ultra-Fast Rectifier, 8A, 600V, TO-220 Product overview: MURH860CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURH860CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1867583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867583
Schottky Diodes & Rectifiers 1867583
ON Semiconductor, MURH860CTG

ON Semiconductor, MURH860CTG

Supplier's Site
Schottky Diodes & Rectifiers - 1867516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867516
Schottky Diodes & Rectifiers 1867516
ON Semiconductor, MURH860CTG

ON Semiconductor, MURH860CTG

Supplier's Site
Schottky Diodes & Rectifiers - 1867583P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867583P
Schottky Diodes & Rectifiers 1867583P
ON Semiconductor, MURH860CTG

ON Semiconductor, MURH860CTG

Supplier's Site
Diode Arrays - MURH860CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MURH860CTGOS-ND
Diode Arrays MURH860CTGOS-ND
Diode Array 1 Pair Common Cathode Standard 600V 4A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 600V 4A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MURH860CTG - 024659-MURH860CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MURH860CTG
024659-MURH860CTG
Diodes, Rectifiers - Arrays - MURH860CTG 024659-MURH860CTG
Manufacturer: ON Semiconductor Win Source Part Number: 024659-MURH860CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 2.8V @ 4A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 024659-MURH860CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.8V @ 4A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MURH860CTG - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 2 Element, 4A, 600V, TO-220AB

Rectifier Diode, 1 Phase, 2 Element, 4A, 600V, TO-220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURH860CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURH860CTG
Discrete Semiconductor Products - Diodes - Rectifiers MURH860CTG
DIODE ARRAY GP 600V 4A TO220

DIODE ARRAY GP 600V 4A TO220

Supplier's Site
Ultrafast Rectifier, Common Cathode, 4A To-220; Repetitive Peak Reverse Voltage Onsemi - 45J1736 - Newark, An Avnet Company
Chicago, IL, United States
Ultrafast Rectifier, Common Cathode, 4A To-220; Repetitive Peak Reverse Voltage Onsemi
45J1736
Ultrafast Rectifier, Common Cathode, 4A To-220; Repetitive Peak Reverse Voltage Onsemi 45J1736
ULTRAFAST RECTIFIER, COMMON CATHODE, 4A TO-220; Repetitive Peak Reverse Voltage:600V; Average Forward Current:4A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:2.8V; Reverse Recovery Time:35ns; No. of Pins:3 Pin RoHS Compliant: Yes

ULTRAFAST RECTIFIER, COMMON CATHODE, 4A TO-220; Repetitive Peak Reverse Voltage:600V; Average Forward Current:4A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:2.8V; Reverse Recovery Time:35ns; No. of Pins:3 Pin RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MURH860CTG
Rectifiers MURH860CTG
Rectifiers 600V 8A Ultrafast

Rectifiers 600V 8A Ultrafast

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 286-MURH860CTG 1867583 1867583P MURH860CTGOS-ND 024659-MURH860CTG MURH860CTG MURH860CTG 45J1736 MURH860CTG
Product Name 8A 600V TO-220 Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays Diodes, Rectifiers - Arrays - MURH860CTG Discrete Semiconductor Products - Diodes - Rectifiers Ultrafast Rectifier, Common Cathode, 4A To-220; Repetitive Peak Reverse Voltage Onsemi Rectifiers
Package Rail/Tube TO-220; To-220 TO-220; TO-220 TO-220; TO-220-3 TO-220; TO-220AB TO-220; TO-220 TO-220 D2PAK; D2PAK
RoHS Compliant RoHS RoHS RoHS RoHS
IO 4 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Rectifier Configuration / Technology Fast Recovery Rectifier Fast Recovery Rectifier Fast Recovery Rectifier
Unlock Full Specs
to access all available technical data