3 A, 400 V Surface Mount Rectifiers
Diode Standard 400V 3A Surface Mount DO-214AA (SMB)
RECTIFIER, SINGLE, 400V, 3A, DO-214AA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 400V 3A DO214AA
| Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | NRVS3GB | 488-NRVS3GBTR-ND | 85AC3043 | NRVS3GB | NRVS3GB |
| Product Name | Single Diodes | Rectifier, Single, 400V, 3A, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | SMB | ||||
| Life Cycle Stage | Active | Declining | |||
| Tj | -55 to 150 C (-67 to 302 F) | ||||
| VRRM | 400 volts |