Manufacturer: ON Semiconductor
Win Source Part Number: 1228522-MUR180E
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 1 A, 800 V, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 1000-BLKBX - Bulk Box Product overview: MUR180E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 800 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 800 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR180E can be used for catalog matching and distributor lookup.
Diode Standard 800V 1A Through Hole Axial
DIODE GEN PURP 800V 1A AXIAL
DIODE GEN PURP 800V 1A AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 1228522-MUR180E | 280-MUR180E | MUR180EOS-ND | MUR180E | MUR180E |
| Product Name | Diodes, Rectifiers - Single - MUR180E | 1 A 800 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Bulk | ||||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 1 amps |