DIODE ZENER 5.6V 200MW SOD523
Zener Diode 5.6V 200mW ±2.14% Surface Mount SOD-523
DIODE ZENER 5.6V 200MW SOD523
5.6 V ±2% Tight Tolerance Zener Diode Voltage Regulator
DIODE ZENER 5.6V 200MW SOD523
DIODE ZENER 5.6V 200MW SOD523
Zener Diodes SOD-523 EUT SNGL CU PBF
ZENER DIODE, 5.6V, 0.2W, SOD-523; Zener Voltage Nom:5.6V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| DigiKey | Rochester Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-NSZ5V6V2T5GDKR-ND | NSZ5V6V2T5G | NSZ5V6V2T5G | NSZ5V6V2T5G | NSZ5V6V2T5G | 73AC4906 |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 5.6V, 0.2W, Sod-523; Zener Voltage Nom Onsemi | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | ||
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-523; SOD-523-2 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523-2 | SOD-523; SOD-523 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 5.6 volts | 5.6 volts |