Manufacturer: ON Semiconductor
Win Source Part Number: 024643-MUR820G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MUR820
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MUR820; VS-MUR820PbF; SUR8820G;
Introduction Date: November 07, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Diode Standard 200V 8A Through Hole TO-220-2
8A 200V Fast Recovery Rectifier Diode TO-220AC Product overview: MUR820G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR820G can be used for catalog matching and distributor lookup.
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 8 A, 200 V
DIODE GEN PURP 200V 8A TO220-2
FAST DIODE, 8A, 200V, TO-220AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:8A; Diode Configuration:Single
DIODE GEN PURP 200V 8A TO220-2
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Step Recovery Diodes | General Purpose Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 024643-MUR820G | 5452901 | MUR820GOS-ND | 280-MUR820G | MUR820G | MUR820G | MUR820G | 45J1748 | MUR820G |
| Product Name | Diodes, Rectifiers - Single - MUR820G | Schottky Diodes & Rectifiers | Single Diodes | 8A 200V Diode and Rectifier | Single Diodes | Rectifiers | Fast Diode, 8A, 200V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||||||
| VF | 0.9750 volts | 0.9750 volts | 0.9750 volts | 0.9750 volts | |||||
| VR | 200 volts | 200 volts | |||||||
| IR | 0.0050 mA | 0.0050 mA | |||||||
| trr | 35 ns | 35 ns | 25 ns |