Power Rectifier, Ultra-Fast Recovery, Switch-mode, 1 A, 800 V
Manufacturer: ON Semiconductor
Win Source Part Number: 024631-MUR180ERLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.75V @ 1A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 10μA @ 800V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
1A 800V Ultra-Fast Recovery Rectifier Diode, DO-41 Product overview: MUR180ERLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR180ERLG can be used for catalog matching and distributor lookup.
Diode Standard 800V 1A Through Hole Axial
Diode Standard 800V 1A Through Hole Axial
DIODE GEN PURP 800V 1A AXIAL
FAST RECOVERY DIODE, 1A, 800V AXIAL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single
RECTIFIER, STANDARD, 1A, 800V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):1A; Diode Configuration:Single
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | MUR180ERLG | 024631-MUR180ERLG | 280-MUR180ERLG | MUR180ERLGOSTR-ND | MUR180ERLG | 09R9592 | MUR180ERLG |
| Product Name | Diodes, Rectifiers - Single - MUR180ERLG | 1A 800V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode, 1A, 800V Axial; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | |
| Diode Applications | Rectifier | ||||||
| Life Cycle Stage | Active | Active | |||||
| Package | Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia | Tape and Reel | DO-41 | DO-41; DO-41 | |||
| Diode Type | Standard | ||||||
| VF | 1.75 volts | 1.75 volts | 1.75 volts |