Manufacturer: ON Semiconductor
Win Source Part Number: 846408-MUR180ERL
Series: SWITCHMODE™
Features: Diode 800 V
Package: Reel - TR
Part Status: Obsolete
Family Name: MUR18
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Rectifier Diode, 1A, 800V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 1 A, 800 V, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 5000-REEL Product overview: MUR180ERL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 800 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 800 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR180ERL can be used for catalog matching and distributor lookup.
Diode Standard 800V 1A Through Hole Axial
DIODE GEN PURP 800V 1A AXIAL
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 846408-MUR180ERL | MUR180ERL | 280-MUR180ERL | MUR180ERL-ND | MUR180ERL |
| Product Name | Diodes, Rectifiers - Single - MUR180ERL | 1 A 800 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Diode 800 V | ||||
| Package | Axial | Tape and Reel | |||
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS | RoHS |