Rectifier Diode, 200V 6A, 75ns, DPAK, SMT Product overview: MSRD620CTRG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MSRD620CTRG can be used for catalog matching and distributor lookup.
MSRD620 - 200 V, 6.0 A Reverse Polarity Power Rectifier
Diode Array 1 Pair Common Anode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: ON Semiconductor
Win Source Part Number: 886044-MSRD620CTRG
Series: SWITCHMODE™
Features: Diode Array 1 Pair Common Anode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Tube
Mounting: Surface Mount
Family Name: MSRD620
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARRAY GP 200V 3A DPAK
Rectifiers 6 A 200 V ULTRASOFT RECT
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-MSRD620CTRG | MSRD620CTRG | MSRD620CTRG-ND | 886044-MSRD620CTRG | MSRD620CTRG | MSRD620CTRG |
| Product Name | 200V 6A DPAK Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MSRD620CTRG | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Package | DPAK | TO-220; TO-220-3 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; DPAK | DPAK | DPAK; DPAK-3 |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -55 to 175 C (-67 to 347 F) | ||||
| Life Cycle Stage | Obsolete | Removed |