Diode Standard 100V 3A Through Hole Axial
100 V, 3.0 A Fast Recovery Power Rectifier
DIODE GEN PURP 100V 3A AXIAL
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers |
| Product Number | MR851RL-ND | MR851RL | MR851RL |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 125 C (-85 to 257 F) | ||
| Diode Applications | Rectifier | ||
| Life Cycle Stage | Obsolete | Removed |