Rochester Electronics Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 18 19 20 21 22 23 24 25 26 27 28 29 30 31
Product Name Notes
1W Power Mini Mold Zenner Diode
1W Zener Diode
200 mA, 30 V, Schottky Barrier Diode
200 mA, 30 V, Schottky Diode
200mW Zener Diode
30 mA, 30 V, Schottky Barrier Diode
400mW Zener Diode, DO-34
40V 80mA, Anode Common, SOT-323, Ultra Low I R SBD for Automotive (AEC-Q101 qualified)
500mW Zener Diode, DO-35
DIODE GEN PURP 400V 5A TPFA
Diodes for Constant Voltage
FRD 5A 400V
LOW NOISE SHARP BREAKDOWN CHARACTERISTICSZENER DIODES 2PIN ULTRA SUPER MINI MOLD
Nexperia PZU6.2B3A - Single Zener Diode
Nexperia PZU8.2B1 - Zener Diode, 7.93V, 2%, 0.31W, Unidirectional, SOD2
Nexperia PZU8.2B1A - Zener Diode, 8.2V, 2%, 0.32W, Unidirectional, SOD2
Nexperia PZU9.1B1 - Zener Diode, 8.75V, 2%, 0.31W, Unidirectional, SOD2
PIN Photodiode
Planar Ultrafast Rectifier 5A, 600V, TO-220F-2FS
Planar Ultrafast Rectifier, Fast trr type, 3A, 600V, 50ns, TP/TP-FA
Plastic Silicon PIN Photodiode
PZU6.8B3A - Zener Diode, 6.8V, 2%, 0.32W, Unidirectional, SOD2
PZU9.1B1 - Zener Diode, 9.1V, 5%, 0.25W, Unidirectional, SOD2
PZUxBA series - Single Zener diodes
QSB34 - PIN Photodiode
QSE773 - PIN Photodiode
RB751V40 - Rectifier Diode, Schottky, 0.03A, 40V
RD10E - 500mW Zener Diode, DO-35
RD10FM - 1W Zener Diode
RD10M-T2B-A - ZENER DIODES 200 mW 3-PIN MINI MOLD
RD110E - 500mW Zener Diode, DO-35
RD16F - Zener Diode Single 1W DO41
Rectifier Diode, 1 Phase, 1 Element, 10A, 600V V(RRM), Silicon, TO-220AC
Rectifier Diode, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon, TO-251
Rectifier Diode, 1 Phase, 1 Element, 5A, 600V V(RRM), Silicon, TO-220AC
Rectifier Diode, 1 Phase, 1 Element, 5A, 600V V(RRM), Silicon, TO-252
Rectifier Diode, Schottky, 0.03A, 40V
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.12A, 40V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 30V V(RRM), Silicon
Rectifier Diode, Schottky, 40V
Rectifier Diode, Silicon
Schottky Barrier Diode Low V F , 40V, 2A, SOD-123FL
Schottky Barrier Diode Low V F , 60V, 2A, SOD-123FL
Schottky Barrier Diode RASMID™ Series, 30V, 100mA, SOD-962 (DSN0603-2)
Schottky Barrier Diode
TVS Diode Steering (Rail to Rail) Bi-Directional 3.5V (Max) 6.5V 3-SON T/R
TVS Diode Steering (Rail to Rail) Bi-Directional 3.5V (Max) 6.5V 3-SON
TVS Diode Steering (Rail to Rail) Uni-Directional 2.5V (Max) 20V 10-SON T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 2.5V (Max) 20V 8-SOIC T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 3.3V (Max) 10.5V 9-SON T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 3.3V (Max) 16V 6-SON T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 3.3V (Max) 18V 10-SON T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 3.3V (Max) 4.5V 7-SON T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 3.3V (Max) 4.5V 7-SON
TVS Diode Steering (Rail to Rail) Uni-Directional 5.5V (Max) 30V 6-SON T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 15V 10-SON T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 15V 5-SON T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 15V 6-SON T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 15V 8-SON T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 15V T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 17.5V SOT-363 T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 18V 6-SON T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 18V SOT-563 T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 20V 10-SOP T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 25V 10-SOP T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 25V 5-SON T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 25V SOT-23-6 T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 25V SOT-353 T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 25V SOT-363 T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 4V 5-SON T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 8.5V 10-SON T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 8.5V 3-SON T/R
TVS Diode Steering (Rail to Rail) Uni-Directional 6.5V (Max) 30V 6-SON T/R
TVS Diode Zener Bi-Directional 0201 T/R
TVS Diode Zener Bi-Directional 15V (Max) 30V 0402 T/R
TVS Diode Zener Bi-Directional 15V (Max) 35V 0402 T/R
TVS Diode Zener Bi-Directional 24V (Max) 50V 0402 T/R
TVS Diode Zener Bi-Directional 3.3V 2-SON
TVS Diode Zener Bi-Directional 3.5V (Max) 5V (Typ) 0201 T/R
TVS Diode Zener Bi-Directional 5.5V (Max) 20V 0201
TVS Diode Zener Bi-Directional 5V (Max) 20V 3-SON T/R
TVS Diode Zener Bi-Directional 5V (Max) 25V 0402 T/R
TVS Diode Zener Bi-Directional 8V (Max) 25V 0402 T/R
TVS Diode Zener Uni-Directional 12V (Max) 27V SOT-23-6 T/R
TVS Diode Zener Uni-Directional 4V 0201
TVS Diode Zener Uni-Directional 5V (Max) 15V 0402 T/R
TVS Diode Zener Uni-Directional 5V (Max) 26V SOT-23-6 T/R
TVS Diode Zener Uni-Directional, Bi-Directional 5V (Max) 20V SOT-416 T/R
TVS Diode Zener Uni-Directional, Bi-Directional 5V (Max) 25V SOT-416 T/R
Zener Diode Single 10.72V 500mW DO35
Zener Diode Single 100V 500mW DO35
Zener Diode Single 11.72V 500mW DO35
Zener Diode Single 120V 500mW DO35
Zener Diode Single 14.25V 500mW DO35
Zener Diode Single 15.69V 500mW DO35
Zener Diode Single 17.32V 500mW DO35
Zener Diode Single 1W DO41
Zener Diode Single 400mW DO34
Zener Diode Single 500mW DO34
Zener Diode, 100V V(Z), 6%, 1W, Unidirectional
Zener Diode, 100V
Zener Diode, 10V V(Z), 0.2W, Silicon, Unidirectional
Zener Diode, 10V V(Z), 1W, Unidirectional, DO-41
Zener Diode, 10V V(Z), 5.5%, 0.2W, Silicon, Unidirectional
Zener Diode, 10V V(Z), 6%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode, 10V V(Z), 6%, 1W, Unidirectional
Zener Diode, 10V, 1W
Zener Diode, 10V
Zener Diode, 110V V(Z), 5.4%, 1W, Unidirectional
Zener Diode, 110V
Zener Diode, 11V V(Z), 0.15W, Unidirectional
Zener Diode, 11V V(Z), 1W, Unidirectional, DO-41
Zener Diode, 11V V(Z), 5.4%, 1W, Unidirectional
Zener Diode, 11V
Zener Diode, 120V V(Z), 5%, 0.5W
Zener Diode, 120V V(Z), 5%, 1W, Unidirectional
Zener Diode, 12V V(Z), 0.15W, Unidirectional
Zener Diode, 12V V(Z), 1W, Unidirectional, DO-41
Zener Diode, 12V V(Z), 4.91%, 0.2W, Silicon, Unidirectional
Zener Diode, 12V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode, 12V
Zener Diode, 13V V(Z), 0.15W, Unidirectional
Zener Diode, 13V V(Z), 1W, Unidirectional, DO-41
Zener Diode, 13V V(Z), 5.64%, 0.2W, Silicon, Unidirectional
Zener Diode, 13V V(Z), 6.4%, 1W, Unidirectional
Zener Diode, 13V V(Z), 6.42%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode, 13V V(Z), 6.42%, 1W, Unidirectional
Zener Diode, 13V, 1W
Zener Diode, 13V
Zener Diode, 15V V(Z), 0.15W, Unidirectional
Zener Diode, 15V V(Z), 1W, Unidirectional, DO-41
Zener Diode, 15V V(Z), 5.72%, 0.2W, Silicon, Unidirectional
Zener Diode, 15V V(Z), 6.1%, 1W, Unidirectional
Zener Diode, 15V V(Z), 6.12%, 1W, Unidirectional
Zener Diode, 15V, 1W
Zener Diode, 15V
Zener Diode, 16V V(Z), 0.15W, Unidirectional
Zener Diode, 16V V(Z), 1W, Silicon, Unidirectional, DO-41
Zener Diode, 16V V(Z), 1W, Unidirectional, DO-41
Zener Diode, 16V V(Z), 5.3%, 0.2W, Silicon, Unidirectional
Zener Diode, 16V V(Z), 5.5%, 1W, Unidirectional
Zener Diode, 16V V(Z), 5.56%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode, 16V V(Z), 5.56%, 1W, Unidirectional
Zener Diode, 16V, 1W
Zener Diode, 16V
Zener Diode, 180V
Zener Diode, 18V V(Z), 1W, Unidirectional, DO-41
Zener Diode, 18V V(Z), 5.81%, 0.2W, Silicon, Unidirectional
Zener Diode, 18V V(Z), 6.4%, 1W, Unidirectional
Zener Diode, 18V V(Z), 6.41%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode, 18V V(Z), 6.41%, 1W, Unidirectional
Zener Diode, 18V
Zener Diode, 6.2V V(Z), 2%, 0.25W, Silicon, Unidirectional
Zener Diode, 6.2V V(Z), 2%, 0.31W, Silicon, Unidirectional
Zener Diode, 6.2V V(Z), 5%, 0.25W, Silicon, Unidirectional
Zener Diode, 6.2V V(Z), 5%, 0.32W, Silicon, Unidirectional
Zener Diode, 6.2V, 2%, 0.25W, Unidirectional, SOD2
Zener Diode, 6.2V, UMT5
Zener Diode, 6.4V, 2%, 0.31W, Unidirectional, SOD2
Zener Diode, 6.6V V(Z), 2%, 0.49W
Zener Diode, 6.8V V(Z), 2%, 0.25W, Silicon, Unidirectional
Zener Diode, 6.8V V(Z), 2%, 0.31W, Silicon, Unidirectional
Zener Diode, 6.8V V(Z), 2%, 0.32W, Silicon, Unidirectional
Zener Diode, 6.8V V(Z), 5%, 0.25W, Silicon, Unidirectional
Zener Diode, 6.8V V(Z), 5%, 0.31W, Silicon, Unidirectional
Zener Diode, 6.8V V(Z), 5%, 0.32W, Silicon, Unidirectional
Zener Diode, 6.8V, 2.06%, 0.25W, Unidirectional, UMT5
Zener Diode, 7.5V V(Z), 2%, 0.31W, Silicon, Unidirectional
Zener Diode, 7.5V V(Z), 2%, 0.32W, Silicon, Unidirectional
Zener Diode, 7.5V V(Z), 5%, 0.25W, Silicon, Unidirectional
Zener Diode, 7.5V V(Z), 5%, 0.31W, Silicon, Unidirectional
Zener Diode, 7.5V V(Z), 5%, 0.49W
Zener Diode, 8.2V V(Z), 2%, 0.31W, Silicon, Unidirectional
Zener Diode, 8.2V V(Z), 5%, 0.25W, Silicon, Unidirectional
Zener Diode, 8.2V V(Z), 5%, 0.31W, Silicon, Unidirectional
Zener Diode, 8.2V V(Z), 5%, 0.32W, Silicon, Unidirectional
Zener Diode, 8.46V, 2%, 0.31W, Unidirectional, SOD2
Zener Diode, 9.04V V(Z), 2%, 0.49W
Zener Diode, 9.1V V(Z), 2%, 0.25W, Silicon, Unidirectional
Zener Diode, 9.1V V(Z), 2%, 0.31W, Silicon, Unidirectional
Zener Diode, 9.1V V(Z), 5%, 0.25W, Silicon, Unidirectional
Zener Diode, 9.1V V(Z), 5%, 0.31W, Silicon, Unidirectional
Zener Diode, 9.1V V(Z), 5%, 0.32W, Silicon, Unidirectional
Zener Diode
ZENER DIODES 200 mW 2 PIN SUPER MINI MOLD
ZENER Diodes 200 mW 2
ZENER DIODES 200 mW 3-PIN MINI MOLD
ZENER DIODES 2PIN ULTRA SUPER MINI MOLD
ZENER DIODES1 W PLANAR TYPE 2 PIN POWER MINI MOLD
ZENER DIODES1.0 W PLANAR TYPE 2-PIN SMALL POWER MINI MOLD
ZENER DIODES200 mW 2-PIN SUPER MINI MOLD
Zener voltage regulator diodes

<< Prev Next >>