1A 400V Ultra-Fast Recovery Rectifier Diode, DO-41 Product overview: MUR140RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR140RLG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 024622-MUR140RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Diode Standard 400V 1A Through Hole Axial
Diode Standard 400V 1A Through Hole Axial
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 1 A, 400 V
DIODE GEN PURP 400V 1A AXIAL
FAST RECOVERY DIODE, 1A, 400V AXIAL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-MUR140RLG | 024622-MUR140RLG | MUR140RLGOSCT-ND | MUR140RLG | MUR140RLG | MUR140RLG | 42K1605 |
| Product Name | 1A 400V Diode and Rectifier | Diodes, Rectifiers - Single - MUR140RLG | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Fast Recovery Diode, 1A, 400V Axial; Repetitive Peak Reverse Voltage Onsemi | |
| Package | Tape and Reel | Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia | DO-41; DO-41 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 1 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Type | Standard |