onsemi 30V Diode and Rectifier MV2109RLRAG

Description
Variable Capacitance Diode, High Frequency to Ultra High Frequency, 33pF C(T), 30V, Silicon, Abrupt, TO-92
Request a Quote Datasheet
Description
Variable Capacitance Diode, High Frequency to Ultra High Frequency, 33pF C(T), 30V, Silicon, Abrupt, TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MV2109RLRAG - Rochester Electronics
Newburyport, MA, United States
Variable Capacitance Diode, High Frequency to Ultra High Frequency, 33pF C(T), 30V, Silicon, Abrupt, TO-92

Variable Capacitance Diode, High Frequency to Ultra High Frequency, 33pF C(T), 30V, Silicon, Abrupt, TO-92

Supplier's Site Datasheet
Singapore, Singapore
30V Diode and Rectifier
282-MV2109RLRAG
30V Diode and Rectifier 282-MV2109RLRAG
Tuning Diode 30V C2/C30 = 2.5-3.2, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MV2109RLRAG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MV2109RLRAG can be used for catalog matching and distributor lookup.

Tuning Diode 30V C2/C30 = 2.5-3.2, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MV2109RLRAG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MV2109RLRAG can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - 1081178-MV2109RLRAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
1081178-MV2109RLRAG
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 1081178-MV2109RLRAG
Win Source Part Number: 1081178-MV2109RLRAG Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Package: Tape & Reel (TR) Standard Package: 2,000 Diode Type: Single Capacitance @ Vr, F: 36.3pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 30 V Capacitance Ratio: 3.2 Capacitance Ratio Condition: C2/C30 Q @ Vr, F: 200 @ 4V, 50MHz Mounting Type: Through Hole Package / Case: TO-226-2, TO-92-2 (TO-226AC) Supplier Device Package: TO-92 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 2156-MV2109RLRAG-ONT R,ONSONSMV2109RLRAG Base Product Number: MV210 Product Status: Obsolete

Win Source Part Number: 1081178-MV2109RLRAG
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tape & Reel (TR)
Standard Package: 2,000
Diode Type: Single
Capacitance @ Vr, F: 36.3pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 30 V
Capacitance Ratio: 3.2
Capacitance Ratio Condition: C2/C30
Q @ Vr, F: 200 @ 4V, 50MHz
Mounting Type: Through Hole
Package / Case: TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package: TO-92
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-MV2109RLRAG-ONTR,ONSONSMV2109RLRAG
Base Product Number: MV210
Product Status: Obsolete

Buy Now
Variable Capacitance (Varicaps, Varactors) - MV2109RLRAG-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
MV2109RLRAG-ND
Variable Capacitance (Varicaps, Varactors) MV2109RLRAG-ND
Varactors Single 30V Through Hole TO-92

Varactors Single 30V Through Hole TO-92

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - MV2109RLRAG - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
MV2109RLRAG
Variable Capacitance (Varicaps, Varactors) MV2109RLRAG
DIODE TUNING 30V 33PF TO92-2

DIODE TUNING 30V 33PF TO92-2

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Diodes Rectifiers Varactor Diodes Varactor Diodes Diodes
Product Number MV2109RLRAG 282-MV2109RLRAG 1081178-MV2109RLRAG MV2109RLRAG-ND MV2109RLRAG
Product Name 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRS15F - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 10 amps
IF 500 mA
trr 300 ns
View Details
B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
RF Diodes - 448-BAR6702VH6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SOD-523; SC-79, SOD-523
View Details
5 suppliers