DIODE STANDARD 600V 1A SOD123FL
DIODE STANDARD 600V 1A SOD123FL
DIODE STANDARD 600V 1A SOD123FL
Planar Ultrafast Rectifier, Ultrafast 1 A 600 V
PUF 1A 600V IN SOD123FL
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 488-NRVHP160SFT3GDKR-ND | NRVHP160SFT3G | NRVHP160SFT3G |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 175 C (-85 to 347 F) |