onsemi Diode Arrays NSVM1MA152WKT1G

Description
80 V Dual Common Cathode Switching Diode
Request a Quote Datasheet
Description
80 V Dual Common Cathode Switching Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NSVM1MA152WKT1G - Rochester Electronics
Newburyport, MA, United States
80 V Dual Common Cathode Switching Diode

80 V Dual Common Cathode Switching Diode

Supplier's Site Datasheet
Diode Arrays - 488-NSVM1MA152WKT1GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 80V 100MA SC-59

DIODE ARRAY GP 80V 100MA SC-59

Buy Now Datasheet
Diode Arrays - 488-NSVM1MA152WKT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 488-NSVM1MA152WKT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 80V 100MA SC-59

DIODE ARRAY GP 80V 100MA SC-59

Buy Now Datasheet
Singapore, Singapore
Dual 80 V Diode and Rectifier
286-NSVM1MA152WKT1G
Dual 80 V Diode and Rectifier 286-NSVM1MA152WKT1G
80 V Dual Common Cathode Switching Diode, 3000-REEL Product overview: NSVM1MA152WKT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSVM1MA152WKT1G can be used for catalog matching and distributor lookup.

80 V Dual Common Cathode Switching Diode, 3000-REEL Product overview: NSVM1MA152WKT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSVM1MA152WKT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSVM1MA152WKT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSVM1MA152WKT1G
Discrete Semiconductor Products - Diodes - Rectifiers NSVM1MA152WKT1G
DIODE ARRAY GP 80V 100MA SC59

DIODE ARRAY GP 80V 100MA SC59

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diode Arrays Rectifiers Rectifiers
Product Number NSVM1MA152WKT1G 488-NSVM1MA152WKT1GCT-ND 286-NSVM1MA152WKT1G NSVM1MA152WKT1G
Product Name Diode Arrays Dual 80 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TP901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050NE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Dual high-speed switching diodes - BAV199QCZ - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers