Manufacturer: ON Semiconductor
Win Source Part Number: 1081189-MURH840CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 4A
Reverse Recovery Time (trr): 28ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Power Rectifier, Ultra-Fast Recovery, 8 A, 400 V
Diode Array 1 Pair Common Cathode Standard 400V 4A Through Hole TO-220-3
Diode Switching 400V 8A TO220AB
Diode Switching 400V 8A TO220AB
Ultra-Fast Rectifier, 8A, 400V, TO-220 Product overview: MURH840CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 400V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURH840CTG can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 400V 4A TO220
ULTRAFAST RECTIFIER, COMMON CATHODE, 8A TO-220; Repetitive Peak Reverse Voltage:400V; Average Forward Current:8A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:2.2V; Reverse Recovery Time:28ns; No. of Pins:3 Pin RoHS Compliant: Yes
| Win Source Electronics | Rochester Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Step Recovery Diodes | Diode Arrays | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1081189-MURH840CTG | MURH840CTG | MURH840CTGOS-ND | 7811065 | 286-MURH840CTG | MURH840CTG | MURH840CTG | 71J6211 |
| Product Name | Diodes, Rectifiers - Arrays - MURH840CTG | Diode Arrays | Switching Diodes | 8A 400V TO-220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Ultrafast Rectifier, Common Cathode, 8A To-220; Repetitive Peak Reverse Voltage Onsemi | |
| Diode Type | Standard | |||||||
| Life Cycle Stage | Active | Active | Active | |||||
| VF | 2.2 volts | 2.2 volts | 2.2 volts | |||||
| VR | 400 volts | |||||||
| IR | 0.0100 mA |