Trans Voltage Suppressor Diode, 20V V(RWM), Unidirectional, 1 Element, Silicon
31.5V Clamp 140A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)
31.5V Clamp 140A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)
31.5V Clamp 140A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)
TVS DIODE, 20V, UNIDIR, UDFN; Product Range:NSPU5201 Series; TVS Polarity:Unidirectio
TVS DIODE 20VWM 31.5VC 6UDFN
| Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | NSPU5201MUTBG | NSPU5201MUTBGOSCT-ND | 84AC7278 | NSPU5201MUTBG |
| Product Name | TVS Diodes | Tvs Diode, 20V, Unidir, Udfn; Product Range Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | ||
| Configuration | Single | |||
| Package | 6-UFDFN Exposed Pad | UDFN | 6-UDFN (1.8x2) | |
| VC | 31.5 volts | 31.5 volts | 31.5 volts | |
| VBR | 21.7 volts | 21.7 to ? volts | 21.7 volts |