onsemi Diodes, Rectifiers - Single - MURA160T3G MURA160T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024649-MURA160T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 175°C Family Name: MURA160 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SURA8160T3G; ES2J-TP; ES2J; GS2J; Introduction Date: April 22, 2002 ECCN: EAR99 Country of Origin: Malaysia, Vietnam, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024649-MURA160T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 175°C Family Name: MURA160 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SURA8160T3G; ES2J-TP; ES2J; GS2J; Introduction Date: April 22, 2002 ECCN: EAR99 Country of Origin: Malaysia, Vietnam, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MURA160T3G - 024649-MURA160T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURA160T3G
024649-MURA160T3G
Diodes, Rectifiers - Single - MURA160T3G 024649-MURA160T3G
Manufacturer: ON Semiconductor Win Source Part Number: 024649-MURA160T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 175°C Family Name: MURA160 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SURA8160T3G; ES2J-TP; ES2J; GS2J; Introduction Date: April 22, 2002 ECCN: EAR99 Country of Origin: Malaysia, Vietnam, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 024649-MURA160T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MURA160
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SURA8160T3G; ES2J-TP; ES2J; GS2J;
Introduction Date: April 22, 2002
ECCN: EAR99
Country of Origin: Malaysia, Vietnam, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
 - MURA160T3G - Rochester Electronics
Newburyport, MA, United States
Power Rectifier, Ultra-Fast Recovery, 1 A, 600 V

Power Rectifier, Ultra-Fast Recovery, 1 A, 600 V

Supplier's Site Datasheet
Singapore, Singapore
1A 600V Diode and Rectifier
280-MURA160T3G
1A 600V Diode and Rectifier 280-MURA160T3G
Ultra-Fast Rectifier Diode, 1A, 600V, SMA Product overview: MURA160T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURA160T3G can be used for catalog matching and distributor lookup.

Ultra-Fast Rectifier Diode, 1A, 600V, SMA Product overview: MURA160T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURA160T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 6880521P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6880521P
Schottky Diodes & Rectifiers 6880521P
Diode Rectifier 600V 2A 75ns SMA

Diode Rectifier 600V 2A 75ns SMA

Supplier's Site
Schottky Diodes & Rectifiers - 6880521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6880521
Schottky Diodes & Rectifiers 6880521
Diode Rectifier 600V 2A 75ns SMA

Diode Rectifier 600V 2A 75ns SMA

Supplier's Site
Schottky Diodes & Rectifiers - 1220096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1220096
Schottky Diodes & Rectifiers 1220096
Diode Rectifier 600V 2A 75ns SMA

Diode Rectifier 600V 2A 75ns SMA

Supplier's Site
Single Diodes - MURA160T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURA160T3GOSTR-ND
Single Diodes MURA160T3GOSTR-ND
Diode Standard 600V 1A Surface Mount SMA

Diode Standard 600V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - MURA160T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURA160T3GOSCT-ND
Single Diodes MURA160T3GOSCT-ND
Diode Standard 600V 1A Surface Mount SMA

Diode Standard 600V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - MURA160T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURA160T3GOSDKR-ND
Single Diodes MURA160T3GOSDKR-ND
Diode Standard 600V 1A Surface Mount SMA

Diode Standard 600V 1A Surface Mount SMA

Buy Now Datasheet
Fast Recovery Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 67R1386 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi
67R1386
Fast Recovery Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi 67R1386
FAST RECOVERY DIODE, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:75ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:75ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Fast Recovery Diode, 2A, 600V, 403D; Repetitive Peak Reverse Voltage Onsemi - 98H0858 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 2A, 600V, 403D; Repetitive Peak Reverse Voltage Onsemi
98H0858
Fast Recovery Diode, 2A, 600V, 403D; Repetitive Peak Reverse Voltage Onsemi 98H0858
FAST RECOVERY DIODE, 2A, 600V, 403D; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:75ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 2A, 600V, 403D; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:75ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Fast, 1A, 600V, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi - 58M9416 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 1A, 600V, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi
58M9416
Diode, Fast, 1A, 600V, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi 58M9416
DIODE, FAST, 1A, 600V, SMA; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):2A; Diode Configuration:Single ; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

DIODE, FAST, 1A, 600V, SMA; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):2A; Diode Configuration:Single; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
MURA160T3G
Rectifiers MURA160T3G
Rectifiers 600V 1A UltraFast

Rectifiers 600V 1A UltraFast

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURA160T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURA160T3G
Discrete Semiconductor Products - Diodes - Rectifiers MURA160T3G
DIODE GEN PURP 600V 1A SMA

DIODE GEN PURP 600V 1A SMA

Supplier's Site
Single Diodes - MURA160T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MURA160T3G
Single Diodes MURA160T3G
DIODE GEN PURP 600V 1A SMA

DIODE GEN PURP 600V 1A SMA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Step Recovery Diodes Rectifiers Rectifiers Rectifiers Diodes Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 024649-MURA160T3G MURA160T3G 280-MURA160T3G 6880521P 6880521 MURA160T3GOSTR-ND 67R1386 58M9416 MURA160T3G MURA160T3G MURA160T3G
Product Name Diodes, Rectifiers - Single - MURA160T3G 1A 600V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Fast Recovery Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi Diode, Fast, 1A, 600V, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
VR 600 volts 600 volts 600 volts
IR 0.0050 mA 0.0050 mA
trr 75 ns 75 ns 75 ns 75 ns
Unlock Full Specs
to access all available technical data