Diode Standard 150V 4A Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 024637-MUR415RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 890mV @ 4A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 150V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
4A 150V Ultra-Fast Recovery Rectifier Diode, DO-201AD Product overview: MUR415RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR415RLG can be used for catalog matching and distributor lookup.
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 150 V
DIODE GEN PURP 150V 4A AXIAL
DIODE GEN PURP 150V 4A AXIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Step Recovery Diodes | General Purpose Diodes | Rectifiers |
| Product Number | MUR415RLGOSTR-ND | 024637-MUR415RLG | 280-MUR415RLG | MUR415RLG | MUR415RLG | MUR415RLG |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MUR415RLG | 4A 150V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Diode Type | Standard | |||||
| VF | 0.8900 volts | 0.8900 volts | 0.8900 volts | |||
| VR | 150 volts | 150 volts | ||||
| IR | 0.0050 mA | 0.0050 mA |