Diode Standard 800V 4A Through Hole Axial
4A 800V Ultra-Fast Recovery Rectifier Diode Product overview: MUR480EG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR480EG can be used for catalog matching and distributor lookup.
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 800 V
Manufacturer: ON Semiconductor
Win Source Part Number: 790272-MUR480EG
Series: SWITCHMODE
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Standard
Current - Average Rectified (Io): 4A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 25μA @ 800V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: MUR480E
Categories: Discrete Semiconductor Products
Manufacturer Package: Axial
Voltage - Forward (Vf) (Maximum) @ If: 1.85V @ 4A
Voltage - DC Reverse (Vr) (Maximum): 800V
Alternative Parts (Cross-Reference): MUR480; MUR490;
Introduction Date: May 14, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
FAST RECOVERY DIODE, 4A, 800V AXIAL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:4A; Diode Configuration:Single
DIODE GEN PURP 800V 4A AXIAL
DIODE GEN PURP 800V 4A AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Step Recovery Diodes | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | MUR480EGOS-ND | 280-MUR480EG | MUR480EG | 790272-MUR480EG | 42K1640 | MUR480EG | MUR480EG | MUR480EG |
| Product Name | Single Diodes | 4A 800V Diode and Rectifier | Diodes, Rectifiers - Single - MUR480EG | Fast Recovery Diode, 4A, 800V Axial; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||||
| Package | Bulk | Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia | DO-201; DO-201AD | DO-27; DO-201; DO-201AA, DO-27, Axial | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 4 amps | |||||||
| Diode Applications | Rectifier |