Schottky Power Rectifier, Dual, 20 A, 100 V, D2PAK 2 LEAD, 50-TUBE Product overview: NTSB20100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSB20100CTG can be used for catalog matching and distributor lookup.
Schottky Power Rectifier, Dual, 20 A, 100 V
Manufacturer: ON Semiconductor
Win Source Part Number: 1094474-NTSB20100CTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 830mV @ 10A
Current - Reverse Leakage @ Vr: 17μA @ 70V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 100V 10A D2PAK
Schottky Diodes & Rectifiers LVFR DUAL 20A 100V D2PAK
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-NTSB20100CTG | NTSB20100CTG | 1094474-NTSB20100CTG | NTSB20100CTGOS-ND | NTSB20100CTG | NTSB20100CTG |
| Product Name | Dual Schottky 20 A 100 V Diode and Rectifier | Diodes, Rectifiers - Arrays - NTSB20100CTG | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | Rail/Tube | D2PAK; D2PAK 2 LEAD | D2PAK; D2PAK-3 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK-3 | |
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 10 amps | |||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Life Cycle Stage | Obsolete | Active | Removed |