onsemi Single Diodes NTSA4100T3G

Description
DIODE SCHOTTKY 100V 4A SMA
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 4A SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-NTSA4100T3G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
488-NTSA4100T3G-ND
Single Diodes 488-NTSA4100T3G-ND
DIODE SCHOTTKY 100V 4A SMA

DIODE SCHOTTKY 100V 4A SMA

Buy Now Datasheet
Schottky Diodes - NTSA4100T3G - 962632-NTSA4100T3G - Win Source Electronics
Laguna Hills, CA, United States
Schottky Diodes - NTSA4100T3G
962632-NTSA4100T3G
Schottky Diodes - NTSA4100T3G 962632-NTSA4100T3G
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962632-NTSA4100T3G Mounting: SMD (SMT) Categories: Schottky Diodes Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962632-NTSA4100T3G
Mounting: SMD (SMT)
Categories: Schottky Diodes
Case / Package: SMA
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Schottky 100V 4A Diode and Rectifier - 280-NTSA4100T3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 4A Diode and Rectifier
280-NTSA4100T3G
Schottky 100V 4A Diode and Rectifier 280-NTSA4100T3G
Trench Schottky Rectifier, Low Forward Voltage, 100V, 4A Product overview: NTSA4100T3G from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTSA4100T3G can be used for catalog matching and distributor lookup.

Trench Schottky Rectifier, Low Forward Voltage, 100V, 4A Product overview: NTSA4100T3G from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTSA4100T3G can be used for catalog matching and distributor lookup.

Supplier's Site
 - NTSA4100T3G - Rochester Electronics
Newburyport, MA, United States
Trench Schottky Rectifier, Low Forward Voltage, 100V, 4A

Trench Schottky Rectifier, Low Forward Voltage, 100V, 4A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 488-NTSA4100T3G-ND 962632-NTSA4100T3G 280-NTSA4100T3G NTSA4100T3G
Product Name Single Diodes Schottky Diodes - NTSA4100T3G Schottky 100V 4A Diode and Rectifier
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data