1000 V, 2.0 A Ultrafast Rectifier
Diode Standard 1000V 2A Through Hole Axial
Diode Standard 1000V 2A Through Hole Axial
2A 1kV Ultrafast Rectifier, Axial, Tape & Reel Product overview: MUR2100ERLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR2100ERLG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 024632-MUR2100ERLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 2A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MUR2100E
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RG2K-E3/51; RL207; UF2006;
Introduction Date: March 29, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1KV 2A AXIAL
DIODE GEN PURP 1KV 2A AXIAL
Rectifiers 1000V 2A UltraFast
RECTIFIER, SINGLE, 2A, 1KV, DO-204AL; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):2A; Diode Configuration:Single
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | MUR2100ERLG | MUR2100ERLGOSTR-ND | 280-MUR2100ERLG | 024632-MUR2100ERLG | MUR2100ERLG | MUR2100ERLG | MUR2100ERLG | 50AC6168 |
| Product Name | Single Diodes | 2A 1kV Diode and Rectifier | Diodes, Rectifiers - Single - MUR2100ERLG | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Single, 2A, 1Kv, Do-204Al; Repetitive Reverse Voltage Vrrm Max Onsemi | |
| Package | Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia | Tape and Reel | DO-41; DO-204AL, DO-41, Axial | DO-41; DO-41 | ||||
| Life Cycle Stage | Active | Active | ||||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 2 amps |