Manufacturer: ON Semiconductor
Win Source Part Number: 024623-MUR1515G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 150V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Diode Standard 150V 15A Through Hole TO-220-2
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 15 A, 200 V 150 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 15 A, 200 V 150 V, TO-220AC 2 LEAD, 50-TUBE Product overview: MUR1515G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 200 V, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 200 V, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR1515G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 150V 15A TO220-2
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 024623-MUR1515G | MUR1515GOS-ND | MUR1515G | 280-MUR1515G | MUR1515G | MUR1515G |
| Product Name | Diodes, Rectifiers - Single - MUR1515G | Single Diodes | 15 A 200 V 150 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Diode Type | Standard | |||||
| VF | 1.05 volts | 1.05 volts | ||||
| VR | 150 volts | |||||
| IR | 0.0100 mA | |||||
| trr | 35 ns |