onsemi Single Diodes MRA4005T3G

Description
Diode Standard 600V 1A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Standard 600V 1A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MRA4005T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MRA4005T3GOSTR-ND
Single Diodes MRA4005T3GOSTR-ND
Diode Standard 600V 1A Surface Mount SMA

Diode Standard 600V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - MRA4005T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MRA4005T3GOSDKR-ND
Single Diodes MRA4005T3GOSDKR-ND
Diode Standard 600V 1A Surface Mount SMA

Diode Standard 600V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - MRA4005T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MRA4005T3GOSCT-ND
Single Diodes MRA4005T3GOSCT-ND
Diode Standard 600V 1A Surface Mount SMA

Diode Standard 600V 1A Surface Mount SMA

Buy Now Datasheet
Singapore, Singapore
600V 1A Diode and Rectifier
280-MRA4005T3G
600V 1A Diode and Rectifier 280-MRA4005T3G
600V 1A Rectifier Diode, SILICON, SMA Product overview: MRA4005T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MRA4005T3G can be used for catalog matching and distributor lookup.

600V 1A Rectifier Diode, SILICON, SMA Product overview: MRA4005T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MRA4005T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diodes - 6490926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
6490926
Switching Diodes 6490926
Rectifier diode,MRA4005 1A 600V

Rectifier diode,MRA4005 1A 600V

Supplier's Site
Switching Diodes - 5452462P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
5452462P
Switching Diodes 5452462P
Rectifier diode,MRA4005 1A 600V

Rectifier diode,MRA4005 1A 600V

Supplier's Site
Switching Diodes - 6502631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
6502631
Switching Diodes 6502631
Rectifier diode,MRA4005 1A 600V

Rectifier diode,MRA4005 1A 600V

Supplier's Site
Switching Diodes - 5452462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
5452462
Switching Diodes 5452462
Rectifier diode,MRA4005 1A 600V

Rectifier diode,MRA4005 1A 600V

Supplier's Site
Diodes, Rectifiers - Single - MRA4005T3G - 024357-MRA4005T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MRA4005T3G
024357-MRA4005T3G
Diodes, Rectifiers - Single - MRA4005T3G 024357-MRA4005T3G
Manufacturer: ON Semiconductor Win Source Part Number: 024357-MRA4005T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 024357-MRA4005T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive

Buy Now Datasheet
 - MRA4005T3G - Rochester Electronics
Newburyport, MA, United States
Power Rectifier, Standard Recovery, 1 A, 600 V

Power Rectifier, Standard Recovery, 1 A, 600 V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
MRA4005T3G
Rectifiers MRA4005T3G
Rectifiers 600V 1A Standard

Rectifiers 600V 1A Standard

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MRA4005T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MRA4005T3G
Discrete Semiconductor Products - Diodes - Rectifiers MRA4005T3G
DIODE GEN PURP 600V 1A SMA

DIODE GEN PURP 600V 1A SMA

Supplier's Site
Single Diodes - MRA4005T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MRA4005T3G
Single Diodes MRA4005T3G
DIODE GEN PURP 600V 1A SMA

DIODE GEN PURP 600V 1A SMA

Supplier's Site Datasheet
Standard Diode, 1A, 600V, 403D; Repetitive Peak Reverse Voltage Onsemi - 71J6183 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 600V, 403D; Repetitive Peak Reverse Voltage Onsemi
71J6183
Standard Diode, 1A, 600V, 403D; Repetitive Peak Reverse Voltage Onsemi 71J6183
STANDARD DIODE, 1A, 600V, 403D; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 1A, 600V, 403D; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Standard Diode, 1A, 600V, 403D, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 56P2884 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 600V, 403D, Full Reel; Repetitive Peak Reverse Voltage Onsemi
56P2884
Standard Diode, 1A, 600V, 403D, Full Reel; Repetitive Peak Reverse Voltage Onsemi 56P2884
STANDARD DIODE, 1A, 600V, 403D, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 1A, 600V, 403D, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Standard, 1A, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi - 58M9354 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi
58M9354
Diode, Standard, 1A, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi 58M9354
DIODE, STANDARD, 1A, SMA; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A; Operating RoHS Compliant: Yes

DIODE, STANDARD, 1A, SMA; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes Step Recovery Diodes Rectifiers Rectifiers General Purpose Diodes Diodes Diodes
Product Number MRA4005T3GOSTR-ND 280-MRA4005T3G 6490926 5452462P 024357-MRA4005T3G MRA4005T3G MRA4005T3G MRA4005T3G MRA4005T3G 71J6183 58M9354
Product Name Single Diodes 600V 1A Diode and Rectifier Switching Diodes Switching Diodes Diodes, Rectifiers - Single - MRA4005T3G Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Standard Diode, 1A, 600V, 403D; Repetitive Peak Reverse Voltage Onsemi Diode, Standard, 1A, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Do-214ac (sma) SMA; DO-214AC (SMA) SMA; SMA SMA SMA; DO-214AC, SMA
RoHS Compliant RoHS RoHS RoHS RoHS
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data