Manufacturer: ON Semiconductor
Win Source Part Number: 059671-MUR3060WTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 15A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: MUR3060WT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-HFA30PA60C-N3; VS-HFA30PA60CPBF; FEP30JP;
Introduction Date: May 16, 1997
ECCN: EAR99
Country of Origin: China, Philippines, Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 30 A, 600 V
30A 600V Ultra-Fast Recovery Rectifier Diode TO-247 Product overview: MUR3060WTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR3060WTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-247-3
DIODE ARRAY GP 600V 15A TO247
DIODE ARRAY GP 600V 15A TO247-3
FAST RECOVERY DIODE, 30A, 600V, TO-247; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.7V; Reverse Recovery Time:60ns; Forward Surge Current:150A RoHS Compliant: Yes
DIODE, RECTIF, 15AX2, 600V, TO-247; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.7V; Reverse Recovery Time trr Max:60ns; Forward Surge CurrentRoHS Compliant: Yes
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Step Recovery Diodes | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 059671-MUR3060WTG | MUR3060WTG | 286-MUR3060WTG | MUR3060WTGOS-ND | MUR3060WTG | MUR3060WTG | MUR3060WTG | 26K4706 | 47AC9529 |
| Product Name | Diodes, Rectifiers - Arrays - MUR3060WTG | 30A 600V Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Fast Recovery Diode, 30A, 600V, To-247; Repetitive Peak Reverse Voltage Onsemi | Diode, Rectif, 15Ax2, 600V, To-247; Repetitive Reverse Voltage Vrrm Max Onsemi | |
| Diode Type | Standard | ||||||||
| Life Cycle Stage | Active | Obsolete | Removed | ||||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts | ||||
| VR | 600 volts | 600 volts | |||||||
| IR | 0.0100 mA | 0.0100 mA |