Manufacturer: ON Semiconductor
Win Source Part Number: 1227623-MSRF1560G
Series: SWITCHMODE
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 15μA @ 600V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: MSRF1560
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220FP
Voltage - Forward (Vf) (Maximum) @ If: 1.8V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): STTH15L06FP; UGF15JT/45; BYC20X-600;
Introduction Date: January 29, 2008
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Power Rectifier, Soft Recovery, Switch-mode, 15 A, 600 V, TO-220 2-LEAD FULLPAK, 50-TUBE Product overview: MSRF1560G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSRF1560G can be used for catalog matching and distributor lookup.
Diode Standard 600V 15A Through Hole TO-220FP
Rectifier Diode, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon, TO-220AC
DIODE GEN PURP 600V 15A TO220FP
SOFT RECOVERY DIODE, 15A 600V TO-220FP; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Single
Rectifiers 15A 600V SOFTREC TO-220FP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1227623-MSRF1560G | 280-MSRF1560G | MSRF1560G-ND | MSRF1560G | MSRF1560G | 95M6777 | MSRF1560G |
| Product Name | Diodes, Rectifiers - Single - MSRF1560G | 15 A 600 V TO-220 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Soft Recovery Diode, 15A 600V To-220Fp; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | |
| Configuration | Single | ||||||
| VF | 1.8 volts | 1.8 volts | |||||
| VR | 600 volts | ||||||
| IR | 0.0150 mA | ||||||
| trr | 45 ns | 45 ns |